EN
  • EN
  • DE

MT47H64M16HR-3L:E

Part No MT47H64M16HR-3L:E
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR2-667 64Mx16 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 941929-MT47H64M16HR-3L:E
Ultra Librarian 3D Model Ultra Librarian MT47H64M16HR-3L:E CAD Model

Description

The Micron MT47H64M16HR-3L:E is a high-performance DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component. Manufactured by Micron Technology, Inc., this memory chip is designed for applications demanding high bandwidth and low latency, such as graphics cards, gaming consoles, and high-performance computing systems.

Applications

  • Graphics Cards: Used as video memory to store textures, framebuffers, and other graphical data, enabling high-resolution displays and smooth gameplay.
  • Gaming Consoles: Utilized as main memory for executing game code and storing game assets.
  • High-Performance Computing: Integrated into servers and workstations for demanding applications.
  • Networking Equipment: Employed in routers, switches, and other networking devices to buffer data and improve network performance.
  • Embedded Systems: Deployed in embedded systems where high-speed memory access is critical, such as industrial control systems and automotive applications.

Features

  • Capacity: Organized as 64M x 16 bits, providing a total capacity of 1Gb (Gigabit).
  • Data Rate: DDR2 interface for high-speed data transfer rates.
  • Clock Frequency: Operates at a specific clock frequency, typically 667 MHz, depending on the speed grade.
  • Voltage: Standard DDR2 operating voltage of 1.8V.
  • Interface: Standard DDR2 interface ensures compatibility with a wide range of chipsets and memory controllers.
  • Package: Available in a FBGA (Fine-Pitch Ball Grid Array) package for surface mounting on printed circuit boards.

Benefits

  • High Bandwidth: DDR2 technology provides significantly higher bandwidth compared to DDR, resulting in faster data transfer and improved performance in memory-intensive applications.
  • Enhanced Performance: Enables smoother graphics rendering, faster application loading, and improved overall system responsiveness.
  • Reduced Power Consumption: Operates at a lower voltage compared to DDR, resulting in reduced power consumption and lower heat dissipation.
  • Improved System Stability: Designed for reliable operation and stability, even under heavy workloads.
  • Cost-Effective Solution: Provides a balance between performance and cost, making it a suitable choice for various memory applications.

Additional Details

The MT47H64M16HR-3L:E complies with JEDEC standards, ensuring compatibility and interoperability with other DDR2 components. Consult the device datasheet for specific speed grade and timing parameters to ensure compatibility with the target system. Often used on memory modules (DIMMs) alongside other memory chips to achieve the desired total memory capacity.

You May Also Be Interested in

GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess