EN
  • EN
  • DE

MT48H8M16LFF4-8 IT

Part No MT48H8M16LFF4-8 IT
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC DRAM 128MBIT PARALLEL 54VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SDRAM - Mobile LPSDR Memory IC 128Mb (8M x 16) Parallel 125 MHz 6 ns 54-VFBGA (8x8)
Manufacturer Micron Technology Inc.
Package Box
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 54-VFBGA
Case / Package 54-VFBGA (8x8)
Family Name MT48H8M16
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0002
Other Part Number MT48H8M16LFF4-8 IT-ND, MT48H8M16LFF4-8IT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886297-MT48H8M16LFF4-8 IT
Ultra Librarian 3D Model Ultra Librarian MT48H8M16LFF4-8 IT CAD Model

Description

The Micron Technology Inc. MT48H8M16LFF4-8 IT is a Mobile LPSDR Memory IC with a capacity of 128Mb (8M x 16) and operates @ a parallel frequency of 125 MHz.

  • Package: 54-VFBGA (8x8)
  • Mounting Type: Surface Mountable
  • Family: MT48H8M16
  • Category: Integrated Circuits (ICs)
  • Operating Temperature: -40°C to 85°C (TA)
  • Supply and Demand Status: Limited
  • Package of: 1000
  • REACH: Unaffected
  • ECCN: EAR99
  • Other part numbers: MT48H8M16LFF4-8 IT-ND and MT48H8M16LFF4-8IT

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692
NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us
Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5624
SanDisk
128GB eMMC iNAND CL
Need more? Email Us
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8SOIC
Lowest to $2.5833
Samsung
LPDDR5X-8533 x32 (16Gb)
Lowest to $546.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8217 $58.9302
15+ $8.0589 $120.8835
23+ $7.8070 $179.5610
31+ $7.5552 $234.2112
40+ $7.3033 $292.1320
53+ $6.5478 $347.0334
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess