EN
  • EN
  • DE
  • IT

MT48LC16M16A2

Part No MT48LC16M16A2
Manufacturer Micron Technology Inc.
Description SYNCHRONOUS DRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Win Source Part Number 1227788-MT48LC16M16A2
Manufacturer Homepage www.micron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT48LC16M16A2 CAD Model

Description

The MT48LC16M16A2 is a 256Mb (16 Meg x 16) SDRAM (Synchronous Dynamic Random-Access Memory) from Micron Technology Inc. It is a high-speed, low-power memory device designed for a variety of applications requiring high bandwidth and low latency data access.

Applications

  • Graphics Cards
  • Printers
  • Networking Devices
  • Set-Top Boxes
  • Industrial Control Systems

Features

  • 256Mb Density: Provides ample memory capacity for demanding applications.
  • Organized as 16 Meg x 16: Allows for efficient data storage and retrieval.
  • Synchronous Operation: Enables high-speed data transfer rates.
  • Clock Rates up to 166 MHz: Supports high-bandwidth applications.
  • Single 3.3V Power Supply: Simplifies power supply design.
  • Self Refresh Mode: Reduces power consumption when the device is not actively being accessed.
  • Burst Mode Operation: Supports burst reads and writes for efficient data transfer.
  • Programmable Burst Length: Allows optimization for different application requirements.
  • LVTTL Compatible Inputs and Outputs: Ensures compatibility with a wide range of logic devices.

Benefits

  • High Performance: Synchronous operation and high clock rates enable high-speed data transfer.
  • Low Power Consumption: Self refresh mode and 3.3V operation reduce power consumption.
  • Large Memory Capacity: 256Mb density provides ample memory for demanding applications.
  • Flexible Operation: Programmable burst length allows optimization for different application requirements.
  • Easy Integration: LVTTL compatible inputs and outputs simplify integration into existing systems.

Additional Details

The MT48LC16M16A2 is typically packaged in a TSOP (Thin Small Outline Package) for surface mount assembly. The device requires careful attention to PCB layout to minimize noise and ensure signal integrity. The datasheet provides detailed specifications, including timing parameters, power consumption, and operating conditions. Proper termination and decoupling techniques are essential for reliable operation at high clock rates.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.5301 $67.7709
21+ $6.1795 $129.7695
33+ $5.9855 $197.5215
45+ $5.7928 $260.6760
58+ $5.6000 $324.8000
78+ $5.0205 $391.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess