EN
  • EN
  • DE

MT48LC16M16A2FG-75IT:D

Part No MT48LC16M16A2FG-75IT:D
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 16Mx16-75IT 133MHz CL3 FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 944881-MT48LC16M16A2FG-75IT:D
Ultra Librarian 3D Model Ultra Librarian MT48LC16M16A2FG-75IT:D CAD Model

Description

The MT48LC16M16A2FG-75IT:D is a 256Mb SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology. It's designed for applications that require a good amount of fast-access memory and are likely to be deployed in environments with a wide temperature range.

Applications:

  • Industrial Automation: Suitable for use in industrial control systems, PLCs (Programmable Logic Controllers), and HMIs (Human Machine Interfaces).
  • Automotive Systems: Used in automotive infotainment systems, engine control units (ECUs), and advanced driver-assistance systems (ADAS).
  • Networking Equipment: Employed in routers, switches, and other network devices for packet buffering and data processing.
  • Embedded Systems: Found in a wide range of embedded applications requiring non-volatile memory.
  • Transportation Systems: Used in railway control systems, aviation electronics, and other transportation applications.

Features:

  • Capacity: 256Mb (16M x 16). Offers a substantial amount of memory for storing data and program code.
  • Organization: 16M x 16 configuration provides a balance between memory depth and data width for efficient data access.
  • Speed Grade: -75 indicates a 133 MHz clock rate (7.5 ns access time).
  • Interface: SDRAM utilizes a synchronous interface, allowing for high-speed data transfers synchronized with a clock signal.
  • Operating Voltage: Typically operates at 3.3V.
  • Package: The FG likely refers to a specific package type, probably a TSOP (Thin Small Outline Package) variant, but datasheet verification is needed.
  • Temperature Range: IT indicates an industrial temperature range, making it suitable for operation in harsh environments.

Benefits:

  • High-Speed Performance: Provides fast data access and transfer rates, essential for demanding applications.
  • Wide Temperature Range: Operates reliably in extreme temperature conditions, making it suitable for industrial and automotive applications.
  • Large Memory Capacity: 256Mb offers ample memory space for complex applications and data-intensive tasks.
  • Reliable Operation: Micron SDRAMs are known for their robust design and reliable performance.
  • Industry Standard: SDRAM is a widely adopted memory technology, ensuring compatibility and ease of integration.

Additional Details:

The MT48LC16M16A2FG-75IT:D typically comes in a TSOP package, though the exact variant needs to be confirmed via the datasheet. This component adheres to JEDEC standards for SDRAM devices. It is crucial to follow the manufacturer's datasheet for detailed timing specifications, power requirements, and thermal considerations. Proper signal integrity, power supply decoupling, and thermal management are essential for optimal performance and reliability. The ':D' at the end of the part number may designate specific packaging or environmental compliance information, and must be verified using the manufacturer's documentation.

You May Also Be Interested in

Samsung
Mobile SD 16Mx32
Need more? Email Us
Qimonda
Mobile SD 16Mx16 Ind CL2.5
Need more? Email Us
Micron Technology Inc.
SD 2Mx32-6 166MHz
Need more? Email Us
Micron Technology Inc.
Mobile SD 512Mb (LPSDR)
Need more? Email Us
Samsung
Mobile SD 32Mx16 133MHz Ind LP
Lowest to $8.1612
Samsung
Mobile SD 4Mx32-75 FBGA Pb-Free
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Need more? Email Us
Micron Technology Inc.
SD 2Mx32-8 PC100 CL2
Lowest to $3.2640
Elpida Memory
Mobile SD 16Mx32 166MHz
Lowest to $8.0437

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5225 $67.5675
7+ $18.4800 $129.3600
10+ $17.9025 $179.0250
14+ $17.3250 $242.5500
18+ $16.7475 $301.4550
24+ $15.0150 $360.3600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 262 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess