EN
  • EN
  • DE
  • IT

MT48LC16M16A2P-75 L:D

Part No MT48LC16M16A2P-75 L:D
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC DRAM 256MBIT PAR 54TSOP II
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SDRAM Memory IC 256Mb (16M x 16) Parallel 133 MHz 5.4 ns 54-TSOP II
Manufacturer Micron Technology Inc.
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 54-TSOP (0.400", 10.16mm Width)
Case / Package 54-TSOP II
Family Name MT48LC16M16A2
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0024
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886301-MT48LC16M16A2P-75 L:D
Ultra Librarian 3D Model Ultra Librarian MT48LC16M16A2P-75 L:D CAD Model

Description

The Micron Technology Inc. MT48LC16M16A2 is a SDRAM Memory IC.

  • Capacity: 256Mb (16M x 16)
  • Frequency: 133 MHz
  • Interface: Parallel
  • Access Time: 5.4 ns
  • Package: 54-TSOP II
  • Mounting: Surface Mount
  • Status: Obsolete
  • Supply and Demand: Limited
  • REACH: Unaffected
  • ECCN: EAR99
  • Family: MT48LC16M16A2
  • Category: Integrated Circuits (ICs)

You May Also Be Interested in

Samsung
LPDDR5X-7500 x64 (64Gb)
Lowest to $287.4358
Micron Technology Inc.
IC DRAM 16GBIT 2.133GHZ 200WFBGA
Lowest to $165.0000
Micron Technology Inc.
IC DRAM 2G PARALLEL 96FBGA
Lowest to $13.0056
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us
Micron Technology Inc.
IC SDRAM 1GBIT 400MHZ 84FBGA
Lowest to $13.3053
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $85.7499
Micron Technology Inc.
IC DRAM 16GBIT POD 180FBGA
Lowest to $195.3684
Samsung
LPDDR5X-7500 x32 (128Gb)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2830 $66.2640
20+ $6.7966 $135.9320
30+ $6.5845 $197.5350
41+ $6.3722 $261.2602
53+ $6.1601 $326.4853
71+ $5.5224 $392.0904
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess