EN
  • EN
  • DE
  • IT

MT48LC16M16A2TG

Part No MT48LC16M16A2TG
Manufacturer Micron Technology Inc.
Description SDR SDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Win Source Part Number 1227791-MT48LC16M16A2TG
Manufacturer Homepage www.micron.com
Ultra Librarian 3D Model Ultra Librarian MT48LC16M16A2TG CAD Model

Description

The MT48LC16M16A2TG is a 256Mb SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Micron Technology Inc. It is organized as 16M words x 16 bits x 4 banks. This SDRAM is designed for use in various electronic applications requiring high-speed memory access and moderate density, such as graphics cards, networking equipment, and embedded systems.

Applications:

  • Graphics Cards: Used as frame buffer memory in graphics processing units (GPUs).
  • Networking Equipment: Employed in routers, switches, and other networking devices for packet buffering and data storage.
  • Embedded Systems: Utilized in microcontrollers and other embedded systems requiring high-speed memory.
  • Printers: Used in laser printers and other printing devices for image buffering.
  • Digital Cameras: Found in digital cameras for storing image data.

Features:

  • High-Speed Operation: Supports data transfer rates up to 166 MHz.
  • Four Internal Banks: Enables concurrent access to multiple memory locations.
  • Single 3.3V Power Supply: Operates on a single 3.3V power supply, simplifying system design.
  • LVTTL Compatible Inputs and Outputs: Provides compatibility with LVTTL logic levels.
  • Programmable Burst Length: Allows for flexible data transfer configurations.
  • Auto Refresh Mode: Automatically refreshes memory contents to prevent data loss.
  • Self Refresh Mode: Low-power mode for data retention during periods of inactivity.

Benefits:

  • Improved System Performance: High-speed operation enhances overall system speed and responsiveness.
  • Efficient Memory Access: Four internal banks enable parallel memory operations.
  • Simplified System Design: Single power supply requirement streamlines circuit design.
  • Easy Integration: LVTTL-compatible I/O simplifies interfacing with other components.
  • Reliable Data Storage: Auto refresh and self-refresh modes ensure data retention.

Additional Details:

The MT48LC16M16A2TG's key specifications include its clock frequency, CAS latency, and operating current. The chip incorporates features like bank select and address inputs for efficient memory management. The datasheet provides detailed timing diagrams and electrical characteristics, which are crucial for optimizing system performance. The device is also designed to meet industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection. Additionally, the package dimensions and pinout information are provided to facilitate proper board layout and assembly. Proper decoupling and termination are essential for achieving optimal signal integrity and performance with this SDRAM.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2599 $67.7970
70+ $1.8537 $129.7590
110+ $1.7968 $197.6480
150+ $1.7386 $260.7900
195+ $1.6803 $327.6585
260+ $1.5071 $391.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,540 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess