EN
  • EN
  • DE

MT48LC16M32S2F5-7IT

Part No MT48LC16M32S2F5-7IT
Manufacturer Micron Technology Inc.
Catalog SD
Description Mobile SD 16Mx32-7 VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944794-MT48LC16M32S2F5-7IT
Series *
Ultra Librarian 3D Model Ultra Librarian MT48LC16M32S2F5-7IT CAD Model

Description

The 871241 is a high-quality memory module that is designed for use in a wide range of electronic devices.

  • Series: This module is part of a series of memory products that are known for their reliability and performance.
  • Applications: It is perfect for use in devices that require high-speed data transfer and storage.
  • Usability: This memory module is easy to install and use, and it is compatible with a wide range of devices.
  • Performance: With its high storage capacity and fast data transfer speeds, this memory module is an excellent choice for anyone looking for a reliable and high-performance memory solution.

You May Also Be Interested in

Micron Technology Inc.
Mobile SD 16Mx32 133MHz FBGA
Need more? Email Us
Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us
Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $6.4350
Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Need more? Email Us
Micron Technology Inc.
SD 2Mx32-6 166MHz
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Need more? Email Us
Samsung
Mobile SD 16Mx32-75 FBGA Pb-Free
Lowest to $15.6410
Micron Technology Inc.
Mobile SD 4Mx16 VFBGA
Lowest to $11.6418
Elpida Memory
Mobile SD 16Mx32 166MHz
Lowest to $8.0437

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess