EN
  • EN
  • DE
  • IT

MT48LC16M8A2TG

Part No MT48LC16M8A2TG
Manufacturer Micron Technology Inc.
Description SYNCHRONOUS DRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Win Source Part Number 1227792-MT48LC16M8A2TG
Manufacturer Homepage www.micron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT48LC16M8A2TG CAD Model

Description

The MT48LC16M8A2TG is a high-speed CMOS, dynamic random-access memory (DRAM) organized as 2,097,152 words x 8 bits x 4 banks. This device utilizes a double-data-rate (DDR) architecture to achieve high-speed operation. DDR SDRAMs achieve high-speed data transfer rates by effectively transferring data on both the rising and falling edges of the clock cycle.

Applications:

  • Main memory in computing devices: Commonly used as system memory in desktop computers, laptops, and servers.
  • Graphics memory: Employed in graphics cards for high-performance image processing.
  • Embedded systems: Integrated into embedded systems requiring high-speed memory, such as networking equipment and industrial controllers.
  • Communication devices: Used in routers, switches, and other communication equipment.

Features:

  • Double Data Rate (DDR) Architecture: Enables high-speed data transfers by transferring data on both clock edges.
  • Four Internal Banks: Allows for concurrent operations, improving overall system performance.
  • Clock Cycle Time: Designed for specific clock cycle times, ensuring compatibility with target applications.
  • Programmable CAS Latency: Allows optimization of memory access timing for different system configurations.
  • Programmable Burst Length: Supports different burst lengths for efficient data transfers.
  • Auto Refresh and Self Refresh Modes: Provides power-saving options for mobile and battery-powered applications.
  • Operating Temperature Range: Designed to operate within a specific temperature range, ensuring reliability in various environments.

Benefits:

  • High Bandwidth: DDR architecture provides significantly higher bandwidth compared to single data rate (SDR) SDRAM.
  • Improved System Performance: Faster memory access speeds lead to improved system performance and responsiveness.
  • Power Efficiency: Low power consumption compared to older memory technologies.
  • Increased Memory Density: Provides high memory density in a compact package.

Technical Specifications:

The MT48LC16M8A2TG operates at a voltage of 2.5V. It is available in a 54-pin TSOP package. The specific timings and operating frequencies vary based on the speed grade of the device. Refer to the Micron datasheet for detailed specifications, including timing parameters like tCL, tRCD, and tRP, as well as power consumption characteristics.

This DRAM component is crucial for applications demanding substantial memory bandwidth and fast data processing capabilities. Its DDR architecture and internal bank structure significantly contribute to enhanced system performance.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess