EN
  • EN
  • DE
  • IT

MT48LC2M32B2

Part No MT48LC2M32B2
Manufacturer Micron Technology Inc.
Description SYNCHRONOUS DRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Win Source Part Number 1227796-MT48LC2M32B2
Manufacturer Homepage www.micron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT48LC2M32B2 CAD Model

Description

The MT48LC2M32B2 is a 64Mb Synchronous DRAM (SDRAM) device from Micron Technology. It is organized as 2 Meg x 32 bits x 4 banks, providing a high-density memory solution for a variety of applications. SDRAMs are commonly used for main memory in embedded systems, graphics cards, and other applications requiring fast access to data.

Applications:

  • Embedded Systems: Used as main memory in embedded systems.
  • Graphics Cards: Frame buffer memory in graphics cards.
  • Networking Equipment: Memory for routers, switches, and other networking devices.
  • Printers: Buffer memory in printers.
  • Consumer Electronics: Used in set-top boxes, digital TVs, and other consumer devices.

Features:

  • 64Mb Density: Provides a memory capacity of 64 Megabits.
  • Synchronous Operation: Operates synchronously with a clock signal for high-speed data transfer.
  • Four Internal Banks: Allows for interleaved access to improve memory bandwidth.
  • LVTTL Compatible Inputs and Outputs: Compatible with low-voltage TTL logic levels.
  • Burst Mode Operation: Supports burst mode operation for fast sequential data access.
  • Auto Refresh: Automatically refreshes memory cells to retain data.

Benefits:

  • High Memory Density: Provides a large memory capacity in a small footprint.
  • Fast Data Access: Synchronous operation enables fast data access.
  • Improved Memory Bandwidth: Four internal banks allow for interleaved access and improved bandwidth.
  • Easy Integration: LVTTL compatible inputs and outputs simplify integration with other components.
  • Reliable Data Retention: Auto refresh ensures reliable data retention.

Additional Details:

The MT48LC2M32B2 operates at a specific clock frequency, which is detailed in the datasheet. It requires a power supply voltage (typically 3.3V). The device supports various burst lengths and access modes, also detailed in the datasheet. Proper decoupling capacitors are necessary to minimize noise and ensure stable operation. The datasheet provides information on timing parameters, electrical characteristics, and package information. Refer to the Micron Technology datasheet for complete specifications and application notes. This device is commonly available in a TSOP package.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess