EN
  • EN
  • DE
  • IT

MT48LC32M16A2P-75L:C

Part No MT48LC32M16A2P-75L:C
Manufacturer Micron Technology Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case TSOP
Manufacturer Micron Technology Inc.
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Win Source Part Number 759924-MT48LC32M16A2P-75L:C
Ultra Librarian 3D Model Ultra Librarian MT48LC32M16A2P-75L:C CAD Model

Description

The MT48LC32M16A2P-75L:C is a 512Mb SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Micron Technology. It's designed for applications requiring high bandwidth and low latency, such as graphics cards, networking devices, and embedded systems. This SDRAM chip features a 3.3V power supply and a 16-bit data interface.

Applications

  • Graphics Cards: Providing memory for frame buffers and texture storage.
  • Networking Devices: Used in routers, switches, and other networking equipment for packet buffering and processing.
  • Embedded Systems: Integration into embedded systems requiring high-performance memory.
  • Printers: Used in printer memory for storing print data.
  • Set-Top Boxes: Providing memory for video decoding and display.

Features

  • 512Mb Density: High-density memory chip for demanding applications.
  • SDRAM Technology: Provides fast access times and high bandwidth.
  • 3.3V Power Supply: Operates at a standard 3.3V power supply.
  • 16-Bit Data Interface: Supports a 16-bit data bus for high-speed data transfer.
  • Clock Rate: Specified clock rate of 133 MHz, indicated by the '-75' in the part number.
  • CAS Latency (CL): CL=3 (typically)

Benefits

  • High Performance: SDRAM technology enables fast access times and high bandwidth, improving system performance.
  • Large Capacity: 512Mb density provides ample memory for demanding applications.
  • Standard Interface: Industry-standard SDRAM interface simplifies integration.
  • Reliable Operation: Manufactured by Micron Technology, a leading memory chip manufacturer.

Additional Details

The MT48LC32M16A2P-75L:C is packaged in a TSOP (Thin Small Outline Package) for surface mounting. The ':C' suffix typically indicates a specific temperature grade or packaging option. Careful PCB layout is crucial for ensuring signal integrity and minimizing noise. Decoupling capacitors should be placed close to the power pins to provide stable power supply. The SDRAM timing parameters, such as clock frequency, setup and hold times, and refresh rates, must be carefully configured to ensure proper operation. Refer to the Micron datasheet for detailed specifications and timing diagrams. The operating temperature range is usually specified to cover commercial and industrial applications. The chip features auto-refresh and self-refresh modes to reduce power consumption when idle. The MT48LC32M16A2P family of SDRAMs offers various configurations and features to meet the requirements of different applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess