EN
  • EN
  • DE
  • IT

MT48LC32M8A2

Part No MT48LC32M8A2
Manufacturer Micron Technology Inc.
Description SYNCHRONOUS DRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micron Technology Inc.
Win Source Part Number 1227799-MT48LC32M8A2
Manufacturer Homepage www.micron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT48LC32M8A2 CAD Model

Description

The MT48LC32M8A2, produced by Micron Technology Inc., is a 256Mb SDRAM (Synchronous Dynamic Random-Access Memory) chip. It is designed for a variety of applications requiring moderate memory capacity and relatively fast data access. This SDRAM is commonly used in embedded systems, networking devices, and consumer electronics.

Applications

  • Embedded Systems: Used as main memory in microcontrollers and embedded processors.
  • Networking Devices: Employed in routers, switches, and other networking equipment for data buffering and packet processing.
  • Consumer Electronics: Utilized in set-top boxes, digital TVs, and other consumer devices for storing program code and data.
  • Industrial Control Systems: Found in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Automotive Electronics: Integrated into vehicle infotainment systems and engine control units (ECUs).

Features

  • 256Mb Capacity: Provides a sufficient memory capacity for a wide range of applications.
  • SDRAM Technology: Offers synchronous data transfer for improved performance.
  • 32Mb x 8 Organization: Allows for efficient data access and storage.
  • Standard JEDEC Interface: Ensures compatibility with industry-standard memory controllers.
  • Low Power Consumption: Designed for energy-efficient operation in portable and embedded devices.

Benefits

  • Sufficient Memory Capacity: Provides ample storage for program code, data, and buffers.
  • Improved Performance: Synchronous data transfer enhances memory access speed and overall system performance.
  • Wide Compatibility: Standard JEDEC interface simplifies integration with various memory controllers.
  • Reduced Power Consumption: Minimizes energy usage in battery-powered and energy-sensitive applications.
  • Reliable Operation: Designed for long-term stability and consistent performance.

The MT48LC32M8A2 typically comes in a TSOP (Thin Small Outline Package) or other surface-mount packages. Its specific timing parameters and voltage requirements are detailed in the manufacturer's datasheet. Adhering to these specifications is crucial for ensuring reliable and efficient memory operation within the target system.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.8257 $75.3028
9+ $15.4469 $139.0221
13+ $14.9643 $194.5359
18+ $14.4806 $260.6508
24+ $13.9981 $335.9544
31+ $12.5505 $389.0655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess