EN
  • EN
  • DE
  • IT

MT48LC32M8A2P-7E:D

Part No MT48LC32M8A2P-7E:D
Manufacturer Micron Technology Inc.
Catalog Memory
Description IC DRAM 256MBIT PAR 54TSOP II
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Micron Technology Inc.
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Volatile
Memory Format DRAM
Technology SDRAM
Memory Size 256Mbit
Memory Organization 32M x 8
Memory Interface Parallel
Clock Frequency 133 MHz
Write Cycle Time - Word, Page 14ns
Access Time 5.4 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 54-TSOP (0.400", 10.16mm Width)
Supplier Device Package 54-TSOP II
Base Product Number MT48LC32M8A2
Standard Package 1,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0024
Win Source Part Number 944989-MT48LC32M8A2P-7E:D
Ultra Librarian 3D Model Ultra Librarian MT48LC32M8A2P-7E:D CAD Model

Description

The MT48LC32M8A2 is a 256Mbit SDRAM memory chip designed for use in integrated circuits.

  • Memory Size: 256Mbit
  • Access Time: 5.4 ns
  • Voltage Supply: 3V to 3.6V
  • Mounting Technology: Surface Mount
  • Package/Case: 54-TSOP
  • Width: 0.400 inches (10.16mm)
  • Temperature Range: 0°C to 70°C
  • Memory Interface: Parallel
  • Clock Frequency: 133 MHz
  • Write Cycle Time: 14ns
  • Manufacturer: Micron Technology Inc.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 8MBIT SPI 75MHZ 8VDFPN
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 4GBIT PAR 96TWBGA / SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 96-TWBGA (9x13)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT PARALLEL 48VFBGA
Lowest to $19.5582
STMicroelectronics
IC EEPROM 512KBIT SPI 8TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 128KBIT I2C 8TSSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 1GBIT PARALLEL 78TWBGA / SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 78-TWBGA (8x10.5)
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8DIP
Lowest to $6.2261
ISSI, Integrated Silicon Solution Inc
IC FLASH 256MBIT PAR 56TSOP I
Lowest to $9.9829
Microchip Technology
IC EEPROM 16KBIT MICROWIRE 8SOIC
Lowest to $1.1829

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess