EN
  • EN
  • DE

MT48LC32M8A2TG-75IT:D

Part No MT48LC32M8A2TG-75IT:D
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 32Mx8-75 PC133 CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 944671-MT48LC32M8A2TG-75IT:D
Ultra Librarian 3D Model Ultra Librarian MT48LC32M8A2TG-75IT:D CAD Model

Description

The MT48LC32M8A2TG-75IT:D is a 256Mb SDRAM (Synchronous Dynamic Random Access Memory) from Micron Technology Inc. This memory device is engineered for applications demanding high-speed data access and temporary storage, commonly found in industrial applications and embedded systems. It is distinguished by its extended temperature range, signified by the 'IT' in the part number, for reliable operation in harsh environments. The device operates on a 3.3V power supply, making it suitable for low-power designs.

Applications

  • Industrial control systems
  • Networking equipment operating in extreme environments
  • Embedded systems with stringent temperature requirements
  • Automotive applications
  • Outdoor signage

Features

  • Capacity: 256Mb (32M x 8)
  • Organization: Configured as 32M words x 8 bits x 2 Banks
  • Interface: Synchronous, operating with a clock frequency
  • Voltage: Operates on a 3.3V power supply
  • Clock Rate: -75 speed grade, indicating a specific clock rate operation (Datasheet required for exact specification)
  • Package: TSOP (Thin Small Outline Package) for surface mount assembly
  • Temperature Range: Industrial Temperature ('IT') range for reliable operation in harsh conditions
  • Refresh: Auto and self-refresh modes for power conservation

Benefits

  • High-Speed Data Access: SDRAM architecture ensures rapid read and write operations, enhancing overall system performance.
  • Low Power Consumption: Operates at 3.3V, making it ideal for energy-efficient applications.
  • Industrial Temperature Range: Guarantees reliability in extreme temperature conditions.
  • Easy Integration: The standard TSOP package simplifies the board mounting process.
  • Reliable Operation: Micron's stringent quality control ensures consistent and reliable performance.

Additional Details

The MT48LC32M8A2TG-75IT:D SDRAM utilizes synchronous data transfers, synchronized to a clock signal for predictable timing and efficient data management. The self-refresh mode optimizes power consumption during standby. Its industrial temperature rating sets it apart, allowing for dependable functionality in demanding environments. For detailed timing specifications, power consumption characteristics, and temperature ratings, consult the official Micron datasheet for the MT48LC32M8A2TG-75IT:D.

You May Also Be Interested in

Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $6.4350
Samsung
Mobile SD 32Mx16 133MHz Ind LP
Lowest to $8.1612
Micron Technology Inc.
SD 4Mx16-8 PC100 CL2
Need more? Email Us
Micron Technology Inc.
SD 4Mx16-75 PC166 Pb-Free
Need more? Email Us
Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $92.5374
Micron Technology Inc.
SD 2Mx32-8 PC100 CL2
Lowest to $3.2640
Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Need more? Email Us
Micron Technology Inc.
SD 16Mx16-7 133MHz CL3 FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,061 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess