EN
  • EN
  • DE
  • IT

MT48LC4M16A2-75F

Part No MT48LC4M16A2-75F
Manufacturer Micron Technology Inc.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1216841-MT48LC4M16A2-75F
Categories Custom Parts
Manufacturer Micron Technology Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT48LC4M16A2-75F CAD Model

Description

The MT48LC4M16A2-75F is a 64Mb Synchronous Dynamic RAM (SDRAM) chip manufactured by Micron Technology Inc. It's organized as 4 Meg x 16 bits x 4 banks, meaning it has four independent memory banks that can be accessed concurrently, improving overall memory bandwidth. The -75F designation typically indicates the speed grade (7.5ns access time) and temperature range of the component.

Applications

  • Graphics cards for frame buffers and texture storage.
  • Printers and scanners for image buffering.
  • Networking equipment such as routers and switches for packet buffering.
  • Embedded systems requiring high-speed memory.
  • Consumer electronics devices such as set-top boxes and digital TVs.

Features

  • 64Mb total memory capacity.
  • Organized as 4 Meg x 16 bits x 4 banks.
  • Synchronous operation, meaning data transfers are synchronized to a clock signal.
  • CAS latency (CL) of 3.
  • Burst lengths of 1, 2, 4, 8, or full page.
  • Auto precharge and controlled impedance.

Benefits

  • High memory bandwidth for fast data access.
  • Improved system performance through concurrent memory bank access.
  • Simplified memory controller design due to synchronous operation.
  • Flexible memory configuration options with various burst lengths.
  • Reliable operation with auto precharge and controlled impedance.

Additional Details

The MT48LC4M16A2-75F operates with a supply voltage of 3.3V. The operating temperature range can vary, but the 'F' designation often indicates a commercial temperature range. The component is available in a various package types, such as a TSOP (Thin Small Outline Package). The datasheet provides detailed timing diagrams, electrical characteristics, and package dimensions. It is important to consult the datasheet for proper implementation and operation of the SDRAM.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess