EN
  • EN
  • DE
  • IT

MT48LC4M32B2

Part No MT48LC4M32B2
Manufacturer Micron Technology Inc.
Description SYNCHRONOUS DRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Win Source Part Number 1227802-MT48LC4M32B2
Manufacturer Homepage www.micron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT48LC4M32B2 CAD Model

Description

The MT48LC4M32B2 is a 128Mb SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Micron Technology. This SDRAM is organized as 4 Meg x 32 bits x 2 banks, providing a substantial amount of memory for various applications. It is designed for high-speed data access and is commonly used in systems requiring fast and efficient memory performance. The device operates with a single 3.3V power supply, making it compatible with a wide range of embedded systems and other electronic devices.

Applications

  • Networking Equipment: Routers, switches, and other networking devices requiring high-speed memory for packet buffering and data processing.
  • Printers: Used as buffer memory in printers to store print data before processing.
  • Graphics Cards: Can be used as memory in low-end graphics cards.
  • Embedded Systems: Used in embedded systems requiring fast and efficient memory.
  • Set-Top Boxes: Employed for memory storage within set-top box devices.

Features

  • 128Mb (4 Meg x 32 x 2 banks) SDRAM: Provides ample memory storage for various applications.
  • Clock Rate up to 166 MHz: Enables high-speed data access.
  • Single 3.3V Power Supply: Compatible with a wide range of systems.
  • CAS Latency (CL) of 2 or 3: Offers flexible timing options.
  • Burst Lengths of 1, 2, 4, 8, or Full Page: Allows for efficient data transfer.
  • Auto Refresh and Self Refresh Modes: Reduces power consumption in standby mode.

Benefits

  • High-Speed Performance: Enables fast and efficient data access.
  • Large Memory Capacity: Provides ample storage for various applications.
  • Low Power Consumption: Reduces power consumption in standby mode.
  • Flexible Timing Options: Offers flexible timing options for various system requirements.
  • Easy to Integrate: Compatible with a wide range of systems.

Additional Details

The MT48LC4M32B2 is typically packaged in a TSOP (Thin Small Outline Package). It requires proper decoupling capacitors to ensure stable power supply voltage. The datasheet specifies the detailed timing parameters, voltage levels, and current consumption. The auto refresh and self refresh modes help to reduce power consumption when the device is not actively being accessed. The refresh rate is a critical parameter for ensuring data retention. The operating temperature range is also an important factor to consider when selecting the device for a particular application. Consult the datasheet for detailed specifications and application guidelines, including PCB layout recommendations for optimal signal integrity.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.3464 $69.5032
30+ $4.3879 $131.6370
46+ $4.2507 $195.5322
63+ $4.1136 $259.1568
82+ $3.9766 $326.0812
109+ $3.5652 $388.6068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess