EN
  • EN
  • DE
  • IT

MJ21195G

Part No MJ21195G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 250V 16A TO3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Status Active
Transistor Polarity PNP
Maximum Current Collector 16A
VCEO Maximum Collector-Emitter Breakdown Voltage 250V
Max Vce (sat) 4V @ 3.2A, 16A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 25 @ 8A, 5V
Maximum Power Dissipation 250W
Frequency - Transition 4MHz
Temperature Range - Operating -65°C to 200°C (TJ)
Mounting Through Hole
Case / Package TO-3
Win Source Part Number 083438-MJ21195G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MJ21195G CAD Model

Description

The MJ21195G is a high-power, high-performance transistor from ON Semiconductor, designed for a wide array of applications requiring robust amplification and switching capabilities. This silicon power transistor is part of the PowerBase™ transistor series, which is known for its versatility and reliability in demanding environments.

Key Features

  • High Current Capacity: The MJ21195G is capable of handling significant current loads, making it suitable for high-power audio amplification and other applications that require substantial current handling.
  • High Voltage Tolerance: With an impressive collector-emitter voltage rating, this component can withstand high voltage scenarios, ensuring stable performance in a variety of circuits.
  • Complementary PNP Type Available: The MJ21195G has a complementary PNP type, MJ21196G, which allows for use in push-pull amplifier configurations, providing design flexibility.
  • Exceptional Gain Linearity: The transistor provides excellent gain linearity, which is crucial for audio applications where fidelity and clarity are paramount.
  • Robust Thermal Performance: Designed with superior thermal characteristics, the MJ21195G can operate effectively at higher temperatures, which enhances its reliability and longevity.

Applications

The MJ21195G is suitable for a variety of applications, particularly where high power and performance are required. These include:

  • High-Fidelity Audio Amplifiers
  • Power Supply Regulators
  • DC to DC Converters
  • Switching Circuits
  • Motor Control Systems

Product Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 16V Collector Current (I<sub>C) 16A Power Dissipation (P<sub>D) 250W Operating Junction Temperature (T<sub>J) -65°C to +150°C Package TO-3

The MJ21195G from ON Semiconductor represents a reliable and efficient solution for designers seeking a robust power transistor capable of delivering high performance in a range of applications. With its excellent electrical characteristics and thermal durability, the MJ21195G stands as a solid choice for power amplification needs.

You May Also Be Interested in

Central Semiconductor Corp
Chip Type 2C5154 Geometry 9201 Polarity NPN | SILICON NPN TRANSISTORS
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Darlington Complementary Silicon Power Transistors | TRANS PNP DARL 100V 10A TO247
Lowest to $2.6635
ON Semiconductor
Amplifier Transistors
Lowest to $0.0449
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Silicon Power Transistors | TRANS NPN 250V 16A TO247
Lowest to $5.5923
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.6423

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4090 $57.0450
12+ $9.3613 $112.3356
19+ $9.0688 $172.3072
26+ $8.7762 $228.1812
34+ $8.4837 $288.4458
45+ $7.6060 $342.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,320 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess