EN
  • EN
  • DE
  • IT

MT48LC4M32B2F5-7IT:G

Part No MT48LC4M32B2F5-7IT:G
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 4Mx32 PC133 BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 944968-MT48LC4M32B2F5-7IT:G
Ultra Librarian 3D Model Ultra Librarian MT48LC4M32B2F5-7IT:G CAD Model

Description

This memory component is part of a series of dynamic random access memory (DRAM) modules.

  • Category: Memory Components

You May Also Be Interested in

Elpida Memory
SD 16Mx16-75 133MHz CL3
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Qimonda
SD 32Mx16 133 MHz
Lowest to $70.0318
Samsung
SD 64Mx8-75 133MHz Pb-Free
Need more? Email Us
Samsung
SD 16Mx16-75 133 MHz
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz CL3 Pb-Free
Lowest to $12.1249
Alliance Memory, Inc.
SD 32Mx16-75 Pb-Free 133MHz
Need more? Email Us
Winbond Electronics
SD 8Mx32 PC166 Pb-Free
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess