EN
  • EN
  • DE

MT48LC64M8A2P-75:CTR

Part No MT48LC64M8A2P-75:CTR
Manufacturer Micron Technology Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831913-MT48LC64M8A2P-75:CTR
Ultra Librarian 3D Model Ultra Librarian MT48LC64M8A2P-75:CTR CAD Model

Description

The MT48LC64M8A2P-75:CTR is a 512Mb SDRAM (Synchronous Dynamic Random-Access Memory) manufactured by Micron Technology. This SDRAM is organized as 64M x 8 bits x 4 banks. It's designed for applications demanding high memory bandwidth and low latency, making it suitable for various computing and embedded systems.

Applications

  • Networking Devices: Utilized in routers, switches, and network interfaces for buffering and high-speed data transfer.
  • Graphics Cards: Integrated into low-end graphics cards for frame buffers and texture storage.
  • Embedded Systems: Employed in applications requiring substantial memory capacity and speed.
  • Printers and Scanners: Used for image processing and temporary data storage.
  • Industrial Automation: Implemented in control systems and data acquisition units.

Features

  • 512Mb Density: Provides significant memory capacity for data storage and processing.
  • PC133 Compliant: Adheres to the PC133 SDRAM standard.
  • Operating Frequency: Operates at a clock frequency of up to 133MHz.
  • CAS Latency: Compatible with CAS Latency (CL) settings of 2 and 3.
  • Burst Length: Supports burst lengths of 1, 2, 4, 8, and full page.
  • Auto Precharge: Features an auto precharge function for simplified operation.
  • Self Refresh Mode: Includes a self refresh mode to retain data while minimizing power consumption.
  • 4 Banks: Organized internally with 4 memory banks.

Benefits

  • High Bandwidth: Enables fast data transfer rates, which improves system performance.
  • Low Power Consumption: Minimizes power usage, important for battery-powered devices.
  • Compact Form Factor: Designed for integration into space-constrained environments.
  • Reliable Operation: Ensures stable performance across a range of operating conditions.
  • Cost-Effective Solution: Provides a cost-efficient memory solution for various applications.

Additional Details

The MT48LC64M8A2P-75:CTR SDRAM operates at a voltage of 3.3V. It is available in a 54-pin TSOP II package. This memory module supports programmable read or write burst lengths with sequential or interleaved modes. The device incorporates advanced circuit design to provide high-speed operation while minimizing power consumption. Its refresh functions include auto-refresh and self-refresh modes. This part is lead-free and RoHS compliant.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess