EN
  • EN
  • DE
  • IT

MT48LC8M16A2

Part No MT48LC8M16A2
Manufacturer Micron Technology Inc.
Description SYNCHRONOUS DRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Win Source Part Number 1227805-MT48LC8M16A2
Manufacturer Homepage www.micron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT48LC8M16A2 CAD Model

Description

The MT48LC8M16A2 is a 128Mb Synchronous DRAM (SDRAM) from Micron Technology, Inc. It is designed for high-speed data storage and retrieval in a variety of applications. The SDRAM is organized as 8,388,608 words x 16 bits x 4 banks, providing a large memory capacity with fast access times.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices for data buffering and storage.
  • Graphics Cards: Employed in graphics cards for frame buffer memory.
  • Embedded Systems: Incorporated into embedded systems for data storage and processing.
  • Printers and Scanners: Used in printers and scanners for image processing and buffering.
  • Industrial Automation: Applied in industrial control systems for data logging and control functions.

Features

  • High-Speed Operation: Provides fast data access and transfer rates.
  • Low Voltage Operation: Operates at a low voltage for reduced power consumption.
  • Four Banks: Organized into four independent banks for concurrent data access.
  • Programmable Burst Length: Allows customization of burst length for efficient data transfer.
  • Auto Refresh: Automatically refreshes memory contents to prevent data loss.
  • RoHS Compliant: Compliant with environmental regulations.

Benefits

  • High Performance: Enables fast and efficient data storage and retrieval.
  • Low Power Consumption: Reduces energy consumption in battery-powered devices.
  • Flexible Configuration: Programmable burst length allows customization for various applications.
  • Data Integrity: Auto refresh ensures data is retained even when the memory is not actively accessed.

Additional Details

The MT48LC8M16A2 typically operates at a voltage of 3.3V. It is often available in a TSOP (Thin Small Outline Package) for space efficiency. Detailed electrical characteristics, including clock frequency, access time, and power consumption, are available in the Micron Technology, Inc. datasheet. The SDRAM supports various operating modes, including burst read, burst write, and single-location access. The datasheet specifies the timing parameters required for proper operation, including setup time, hold time, and clock cycle time. The device is designed to be compatible with standard SDRAM controllers, simplifying integration into existing systems. The auto refresh function ensures that the memory contents are retained even when the device is not actively being read or written to. The programmable burst length allows designers to optimize data transfer rates for specific applications. The SDRAM's high bandwidth and low latency make it suitable for applications requiring real-time data processing. Furthermore, the device includes built-in error detection and correction mechanisms to ensure data integrity. The four independent banks allow for concurrent data access, further improving system performance.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess