EN
  • EN
  • DE

MT48LC8M16A2B4-6A:L

Part No MT48LC8M16A2B4-6A:L
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC DRAM 128MBIT PARALLEL 54VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SDRAM Memory IC 128Mb (8M x 16) Parallel 167 MHz 5.4 ns 54-VFBGA (8x8)
Manufacturer Micron Technology Inc.
Package Bulk
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 54-VFBGA
Case / Package 54-VFBGA (8x8)
Family Name MT48LC8M16A2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0002
Quantity per package 1560
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844777-MT48LC8M16A2B4-6A:L
Ultra Librarian 3D Model Ultra Librarian MT48LC8M16A2B4-6A:L CAD Model

Description

The Micron MT48LC8M16A2B4-6A:L is a 128Mb SDRAM (Synchronous Dynamic Random-Access Memory) chip. This memory device is commonly used in various applications requiring fast data access and storage, such as networking equipment, consumer electronics, and embedded systems.

Applications

  • Networking Equipment: Buffer memory in routers, switches, and other networking devices.
  • Consumer Electronics: Main memory in set-top boxes, digital TVs, and gaming consoles.
  • Embedded Systems: Memory for data storage and processing in embedded controllers.
  • Industrial Control: Data logging and control applications in industrial automation systems.
  • Automotive Systems: Memory for infotainment systems and engine control units.

Features

  • 128Mb Capacity: Provides 128 Megabits (16MB) of memory storage.
  • SDRAM Technology: Synchronous DRAM for high-speed data access.
  • 16-bit Data Width: Supports 16-bit data transfers.
  • 6A Speed Grade: Indicates a specific speed rating (typically 166 MHz).
  • Low Power Consumption: Minimizes energy usage.
  • LVTTL Compatibility: Compatible with Low-Voltage Transistor-Transistor Logic.
  • Various Refresh Options: Supports auto-refresh and self-refresh modes.

Benefits

  • High Performance: Delivers fast data access for demanding applications.
  • Low Power: Reduces energy consumption in battery-powered applications.
  • Reliable Storage: Provides reliable and durable data storage.
  • Easy Integration: Standard SDRAM interface for easy integration with various systems.
  • Cost-Effective: Provides a cost-effective memory solution.
  • High Bandwidth: Allows for fast data throughput.

Additional Details

The MT48LC8M16A2B4-6A:L operates at a voltage of 3.3V. The -6A indicates a specific speed grade. The L likely refers to a specific lead finish or temperature range. It supports various refresh options to maintain data integrity. The SDRAM is organized internally into multiple banks, allowing for interleaved access to improve performance. The chip is available in various package options, including TSOP and FBGA.

You May Also Be Interested in

NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us
Winbond Electronics
IC SDRAM 256MBIT 166MHZ 54TSOP
Lowest to $36.3400
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090
Micron Technology Inc.
IC SDRAM 1GBIT 800MHZ 96FBGA / DRAM Chip DDR3 SDRAM 1Gbit 64Mx16 1.5V 96-Pin FBGA Tray
Lowest to $5.8208
SanDisk
128GB eMMC iNAND CL
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256M PARALLEL 60TFBGA
Lowest to $6.0770
Samsung
LPDDR5X-8533 x32 (64Gb)
Lowest to $95.0599
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5624
Kioxia America, Inc.
IC FLASH 1TBIT EMMC 153FBGA
Lowest to $138.0000

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0272 $69.0816
7+ $18.8946 $132.2622
10+ $18.3033 $183.0330
14+ $17.7131 $247.9834
17+ $17.1229 $291.0893
23+ $15.3511 $353.0753
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess