EN
  • EN
  • DE
  • IT

MT48LC8M16A2B4-75 IT:G

Part No MT48LC8M16A2B4-75 IT:G
Manufacturer Micron Technology Inc.
Catalog Memory
Description IC DRAM 128MBIT PAR 54VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Micron Technology Inc.
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Volatile
Memory Format DRAM
Technology SDRAM
Memory Size 128Mbit
Memory Organization 8M x 16
Memory Interface Parallel
Clock Frequency 133 MHz
Write Cycle Time - Word, Page 15ns
Access Time 5.4 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 54-VFBGA
Supplier Device Package 54-VFBGA (8x8)
Base Product Number MT48LC8M16A2
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0002
Win Source Part Number 944944-MT48LC8M16A2B4-75 IT:G
Ultra Librarian 3D Model Ultra Librarian MT48LC8M16A2B4-75 IT:G CAD Model

Description

The 871391 is a high-performance SDRAM memory module designed for integrated circuits (ICs) in the Memory category.

  • Memory Size: 128Mbit
  • Clock Frequency: 133 MHz
  • Voltage Range: 3V to 3.6V
  • Temperature Range: -40°C to 85°C
  • Package: Surface Mount
  • Form Factor: 54-VFBGA
  • Memory Interface: Parallel
  • Memory Format: DRAM
  • Manufacturer: Micron Technology Inc.
  • Status: obsolete

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 64LBGA
Lowest to $156.8000
Micron Technology Inc.
IC FLASH 8MBIT SPI 75MHZ 8VDFPN
Need more? Email Us
Infineon Technologies
IC FRAM 64KBIT I2C 1MHZ 8SOIC
Lowest to $4.1752
ISSI, Integrated Silicon Solution Inc
IC DRAM 1GBIT PARALLEL 78TWBGA / SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 78-TWBGA (8x10.5)
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 1MHZ 8SOIC
Need more? Email Us
STMicroelectronics
IC EEPROM 4KBIT SPI 20MHZ 8SO
Lowest to $0.9056
ISSI, Integrated Silicon Solution Inc
256Mb QPI/QSPI, 8-pin WSON 6X8MM / FLASH - NOR (SLC) Memory IC 256Mbit SPI - Quad I/O, QPI, DTR 166 MHz 8-WSON (8x6)
Lowest to $10.6658
IDT, Integrated Device Technology Inc
IC SRAM 4MBIT PARALLEL 44TSOP II / SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II
Lowest to $21.6215
STMicroelectronics
IC EEPROM 512KBIT SPI 8TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.5970 $65.1940
5+ $26.7463 $133.7315
7+ $25.9105 $181.3735
9+ $25.0747 $225.6723
12+ $24.2388 $290.8656
16+ $21.7314 $347.7024
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,742 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess