EN
  • EN
  • DE
  • IT

MT48LC16M8A2P-6A:L

Part No MT48LC16M8A2P-6A:L
Manufacturer Micron Technology Inc.
Catalog Memory
Description IC DRAM 128MBIT PAR 54TSOP II
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Micron Technology Inc.
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Volatile
Memory Format DRAM
Technology SDRAM
Memory Size 128Mbit
Memory Organization 16M x 8
Memory Interface Parallel
Clock Frequency 167 MHz
Write Cycle Time - Word, Page 12ns
Access Time 5.4 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 54-TSOP (0.400", 10.16mm Width)
Supplier Device Package 54-TSOP II
Base Product Number MT48LC16M8A2
Standard Package 1,080 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0002
Win Source Part Number 944907-MT48LC16M8A2P-6A:L
Ultra Librarian 3D Model Ultra Librarian MT48LC16M8A2P-6A:L CAD Model

Description

The MT48LC16M8A2 is a 128Mbit SDRAM memory module designed for use in integrated circuits.

  • Voltage Supply Range: 3V to 3.6V
  • Operating Temperature Range: 0°C to 70°C
  • Memory Size: 128Mbit
  • Memory Type: Volatile
  • Clock Frequency: 167 MHz
  • Memory Interface: Parallel
  • Manufacturer: Micron Technology Inc.
  • Packaging: Tray
  • Status: Obsolete

You May Also Be Interested in

STMicroelectronics
IC EEPROM 128KBIT I2C 4WLCSP
Lowest to $1.6117
Microchip Technology
IC EEPROM 2KBIT MICROWIRE 8SOIC
Lowest to $0.6520
ISSI, Integrated Silicon Solution Inc
256Mb QPI/QSPI, 8-pin WSON 6X8MM / FLASH - NOR (SLC) Memory IC 256Mbit SPI - Quad I/O, QPI, DTR 166 MHz 8-WSON (8x6)
Lowest to $10.6658
Microchip Technology
IC EERAM 64KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Lowest to $0.9085
Infineon Technologies
IC FRAM 64KBIT I2C 1MHZ 8SOIC
Lowest to $4.1752
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT PARALLEL 48VFBGA
Lowest to $19.5582
Micron Technology Inc.
IC FLASH 8MBIT SPI 75MHZ 8VDFPN
Need more? Email Us
Microchip Technology
IC EEPROM 128KBIT I2C 8TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $29.2470 $87.7410
6+ $23.9976 $143.9856
9+ $23.2473 $209.2257
12+ $22.4983 $269.9796
15+ $21.7480 $326.2200
20+ $19.4984 $389.9680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess