EN
  • EN
  • DE

MT48LC8M32B2B5-6IT

Part No MT48LC8M32B2B5-6IT
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 8Mx32
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944932-MT48LC8M32B2B5-6IT
Series *
Ultra Librarian 3D Model Ultra Librarian MT48LC8M32B2B5-6IT CAD Model

Description

The MT48LC8M32B2B5-6IT is a 256Mb SDRAM (Synchronous Dynamic Random-Access Memory) device, organized as 8M x 32 bits. It's manufactured by Micron Technology Inc. and is designed for applications needing high bandwidth and density, especially those in demanding environments. The '-6IT' suffix indicates a speed grade and an industrial temperature range.

Applications

  • Industrial control systems
  • Networking equipment
  • Telecommunications infrastructure
  • Embedded systems
  • Graphics processing units (GPUs)

Features

  • 8M x 32 bit organization
  • Operating frequency up to 166 MHz (PC166 equivalent speed)
  • Single 3.3V power supply
  • LVTTL compatible inputs and outputs
  • Four internal banks for concurrent operations
  • Programmable burst length: 1, 2, 4, 8, or full page
  • Auto Refresh and Self Refresh modes
  • CAS Latency (CL) of 2 or 3
  • Industrial temperature range

Benefits

  • High memory density enables storing large amounts of data.
  • High bandwidth supports fast data transfers for improved system responsiveness.
  • Low power consumption makes it suitable for energy-conscious applications.
  • LVTTL compatibility simplifies integration with various digital circuits.
  • Auto and Self Refresh modes minimize power consumption during idle periods.
  • Industrial temperature range ensures reliable operation in harsh environments.

Additional Details

The MT48LC8M32B2B5-6IT SDRAM provides a robust and high-performance memory solution for demanding applications operating in industrial environments. Its 8M x 32 configuration allows for a large amount of data to be stored. An estimated 166 MHz operating frequency permits very fast data transfers. The programmable burst length feature allows for optimized data transfer. The auto-refresh function ensures data integrity by automatically refreshing memory cells. The self-refresh mode helps minimize power consumption when the system is idle. The four internal banks support interleaved memory access, improving overall system performance. The industrial temperature range makes it suitable for environments with extreme temperature fluctuations. It is designed to provide reliable and efficient memory operation even in challenging conditions.

You May Also Be Interested in

Samsung
Mobile SD 16Mx32
Need more? Email Us
Micron Technology Inc.
SD 4Mx16-75 PC166 Pb-Free
Need more? Email Us
Micron Technology Inc.
SD 4Mx16-8 PC100 CL2
Need more? Email Us
Micron Technology Inc.
SD 16Mx16-7 133MHz CL3 FBGA
Need more? Email Us
Micron Technology Inc.
Mobile SD 512Mb (LPSDR)
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Need more? Email Us
Elpida Memory
Mobile SD 16Mx32 166MHz
Lowest to $8.0437
Micron Technology Inc.
SD 4Mx16-8 PC100 CL2
Need more? Email Us
Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess