EN
  • EN
  • DE
  • IT

MT48LC8M8A2TG

Part No MT48LC8M8A2TG
Manufacturer Micron Technology Inc.
Description SYNCHRONOUS DRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micron Technology Inc.
Win Source Part Number 1227812-MT48LC8M8A2TG
Manufacturer Homepage www.micron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT48LC8M8A2TG CAD Model

Description

The MT48LC8M8A2TG is a synchronous dynamic random-access memory (SDRAM) chip manufactured by Micron Technology. It is a high-speed, high-density memory device commonly used in various electronic systems requiring fast data access and storage.

Applications:

  • Computer Memory: Main memory in embedded systems and computing devices.
  • Graphics Cards: Memory for storing textures and frame buffers.
  • Networking Equipment: Packet buffering and data storage in routers and switches.
  • Digital Signal Processing (DSP): Data storage for signal processing applications.
  • Industrial Control Systems: Memory for data logging and control algorithms.

Features:

  • Synchronous Operation: Operates synchronously with a system clock.
  • High Speed: Fast data access and transfer rates.
  • High Density: Large memory capacity in a single chip.
  • Low Power Consumption: Energy-efficient operation.
  • Multiple Banks: Organizes memory into multiple banks for concurrent access.

Benefits:

  • Improved System Performance: Fast memory access speeds up overall system performance.
  • Increased Memory Capacity: Provides ample storage space for applications and data.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Simplified System Design: Reduces the complexity of memory system design.
  • Cost-Effective Solution: Provides a cost-efficient memory solution.

Additional Details:

The MT48LC8M8A2TG is an 8M x 8 SDRAM, meaning it has a capacity of 64 Mbits organized as 8 million words of 8 bits each. It typically comes in a TSOP (Thin Small Outline Package). The datasheet from Micron Technology specifies the operating voltage, clock frequency, timing parameters, and power consumption characteristics. The device requires proper termination and decoupling capacitors for stable operation. The datasheet also provides information on signal integrity, layout recommendations, and thermal management. Proper memory controller configuration is crucial for optimal performance. Details regarding refresh rates, command timing, and bank activation can be found in the device's datasheet. This part number indicates a specific speed grade, temperature range, and packaging option, all which must be verified in the datasheet.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess