EN
  • EN
  • DE
  • IT

TPS8268150SIPT

Part No TPS8268150SIPT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.5V 1.6A SYNC 9USIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Output Current 1.6A
Frequency - Switching 5.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 9-USIP
Win Source Part Number 1113585-TPS8268150SIPT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian TPS8268150SIPT CAD Model

Description

The TPS8268150SIPT is a highly-integrated power management solution from Texas Instruments, designed to provide a streamlined, efficient, and reliable power supply in a compact package. This product is a testament to Texas Instruments' commitment to innovation in the field of power management technology, catering to the needs of modern, power-sensitive applications.

This power solution is part of the MicroSiP™ module family and features a step-down converter with integrated inductor, which simplifies the design process by reducing the number of external components required. The TPS8268150SIPT operates over a wide input voltage range from 2.3V to 4.8V, making it versatile for various applications, including battery-powered devices where input voltage may fluctuate.

With its high level of integration, the TPS8268150SIPT is capable of delivering up to 600mA of output current, which is suitable for powering core voltages of microprocessors, DSPs, and other ICs that require a stable and efficient power supply. The device also boasts excellent load and line transient response, ensuring that the output voltage remains stable even under changing load conditions.

The TPS8268150SIPT features a fixed output voltage version, which is factory-set to a specific voltage to meet the exact requirements of the target application. This precision is critical for sensitive electronic components that demand a consistent power supply for optimal performance.

Additionally, the device includes a range of protective features such as over-temperature protection, under-voltage lockout, and output short-circuit protection, which safeguard the module and the application from potential damage caused by abnormal operating conditions.

Its compact size, combined with a low profile, makes the TPS8268150SIPT an ideal choice for space-constrained applications. The MicroSiP™ package allows for efficient thermal performance and minimal PCB footprint. This product is suitable for portable electronics, wireless devices, and IoT applications where efficiency, reliability, and miniaturization are key considerations.

In summary, the TPS8268150SIPT from Texas Instruments offers a high-efficiency, easy-to-use power management solution that meets the stringent requirements of modern electronic devices, ensuring a reliable power supply while minimizing space and component count.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK-BST ADJ 700MA 16WLP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $16.2559
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $3.2129
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.7200
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $9.3763
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $6.2460
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9452 $59.1780
35+ $3.2370 $113.2950
54+ $3.1359 $169.3386
74+ $3.0348 $224.5752
96+ $2.9336 $281.6256
128+ $2.6301 $336.6528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess