EN
  • EN
  • DE

MT53B512M64D4NJ-062 WT:B

Part No MT53B512M64D4NJ-062 WT:B
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1539+
Reference case LPDDR4
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 747818-MT53B512M64D4NJ-062 WT:B
Ultra Librarian 3D Model Ultra Librarian MT53B512M64D4NJ-062 WT:B CAD Model

Description

The MT53B512M64D4NJ-062 WT:B is a DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology. DDR4 SDRAM is the latest generation of SDRAM, offering significant improvements in speed, bandwidth, and power efficiency compared to previous generations. It is widely used in modern computer systems, servers, and other electronic devices requiring high-performance memory.

Applications

  • Desktop Computers: Serves as the primary system memory in high-performance desktop computers, enabling fast program execution and smooth multitasking.
  • Laptop Computers: Provides system memory for laptop computers, allowing for portable computing with excellent speed and efficiency.
  • Servers: Used in server systems to support demanding workloads, such as virtualization, database management, and cloud computing.
  • Workstations: Provides memory for professional workstations used for content creation, scientific simulations, and other high-performance applications.
  • Gaming PCs: Enhances gaming performance by providing fast memory access for textures, models, and other game data.

Features

  • DDR4 Technology: Employs DDR4 technology, which offers significantly higher data transfer rates and lower power consumption compared to DDR3 SDRAM.
  • High Bandwidth: Delivers high memory bandwidth for fast data access and transfer, improving system performance.
  • Low Voltage Operation: Operates at a lower voltage (typically 1.2V) than DDR3, reducing power consumption and heat dissipation.
  • On-Die Termination (ODT): Incorporates ODT to reduce signal reflections and improve signal integrity, enabling faster data transfer rates.
  • Write CRC (Cyclic Redundancy Check): Implements CRC to detect and correct errors during write operations, ensuring data integrity.
  • Programmable Burst Length: Allows for flexible configuration of burst length, optimizing performance for different applications.

Benefits

  • Improved System Performance: Higher memory bandwidth and faster data access improve overall system performance, enabling smoother multitasking and faster application loading.
  • Enhanced Gaming and Visual Experience: High-speed memory enhances gaming and visual performance, delivering smoother frame rates and more detailed graphics.
  • Reduced Power Consumption: Low voltage operation reduces power consumption, extending battery life in portable devices and lowering energy costs in desktop computers and servers.
  • Increased Stability: On-Die Termination improves signal integrity, enhancing system stability and reliability.
  • Enhanced Data Integrity: Write CRC ensures data integrity, preventing data corruption and loss.

Additional Details

The MT53B512M64D4NJ-062 WT:B has a density of 512M x 64 bits, resulting in a total capacity of 4GB. The "-062" suffix indicates the speed grade, with lower numbers indicating faster speeds (in this case, 62 specifies the timing in nanoseconds). DDR4 SDRAM typically operates with a higher clock frequency than previous generations. The module is designed with advanced heat dissipation techniques to maintain optimal performance under heavy workloads.

The MT53B512M64D4NJ-062 WT:B is designed to meet the demanding requirements of modern electronic devices, offering a high-performance, low-power, and reliable memory solution. Its compatibility with the latest platforms and its robust feature set make it an ideal choice for a wide range of applications. The "WT:B" likely refers to a specific manufacturing revision or testing parameter.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
Lowest to $2.8013
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.0857 $78.2571
6+ $21.4045 $128.4270
9+ $20.7357 $186.6213
12+ $20.0670 $240.8040
15+ $19.3971 $290.9565
20+ $17.3908 $347.8160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess