EN
  • EN
  • DE

MT58LC32K32B3LG-11

Part No MT58LC32K32B3LG-11
Manufacturer Micron Technology Inc.
Catalog Unclassified Memory
Description Micron
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957185-MT58LC32K32B3LG-11
Series *
Ultra Librarian 3D Model Ultra Librarian MT58LC32K32B3LG-11 CAD Model

Description

The MT58LC32K32B3LG-11 is a 1,048,576-bit Double Data Rate (DDR) Synchronous Static RAM (SRAM) module from Micron Technology Inc., organized as 32K x 32. This SRAM is engineered for applications where high-speed data access and substantial memory capacity are critical.

Applications

  • High-performance networking devices (routers, switches, etc.)
  • Advanced industrial control systems
  • Imaging and video processing equipment
  • Data acquisition systems
  • Telecommunications applications requiring fast memory access

Features

  • Density: 1Mb (32K x 32)
  • DDR Operation: Data transfer on both clock edges
  • Clock Frequency: Up to 90 MHz
  • Fast Access Time: Typically 11 ns
  • Single 3.3V Power Supply
  • LVTTL Compatible I/O
  • Burst Counter Advance Feature
  • On-Chip Address Counter
  • Byte Write Control
  • Available in a BGA Package

Benefits

  • High-Speed Performance: DDR operation provides double the bandwidth compared to single data rate SRAM.
  • Large Memory Capacity: 1Mb density allows for storage of significant amounts of data.
  • Low Latency: Fast access time ensures quick data retrieval.
  • Simplified System Integration: LVTTL compatibility allows easy interfacing with other system components.
  • Reduced Power Consumption: Single 3.3V operation optimizes power efficiency.

Additional Details

The MT58LC32K32B3LG-11 is constructed using advanced CMOS technology, contributing to its high performance and low power consumption. The byte write control feature permits selective writing to individual bytes within a word, increasing flexibility. The burst counter advance feature enhances data transfer efficiency in burst mode. The BGA package ensures minimal footprint and optimal signal integrity. Detailed timing characteristics, power consumption details, and package dimensions can be found in the Micron datasheet for this part number. This device is typically used in applications where performance and memory bandwidth are critical.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess