EN
  • EN
  • DE

MT5C2568DJ-25

Part No MT5C2568DJ-25
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description Static RAM, 32Kx8, 28 Pin, Plastic, SOJ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021866-MT5C2568DJ-25
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT5C2568DJ-25 CAD Model

Description

The MT5C2568DJ-25 is a 256K x 8 bit Static RAM (SRAM) manufactured by Micron Technology Inc. This SRAM is known for its fast access time of 25ns, making it suitable for applications requiring high-speed memory operations. It operates on a single 5V power supply and is designed for use in various embedded systems, cache memory, and other high-performance applications.

Applications

  • Cache memory: Used in processors and controllers to provide fast access to frequently used data.
  • Embedded systems: Provides fast, reliable memory storage for embedded applications.
  • Networking equipment: Used in routers, switches, and other networking devices for buffering and temporary storage.
  • Industrial control systems: Employed in industrial automation and control systems for data logging and real-time processing.
  • Medical devices: Used in medical instruments and equipment for storing critical data and program code.

Features

  • High-speed access time: 25ns access time ensures fast data retrieval and storage.
  • 5V power supply: Operates on a single 5V power supply.
  • 256K x 8 bit memory capacity: Provides ample storage for various applications.
  • CMOS technology: Offers low power consumption and high noise immunity.
  • TTL compatible inputs and outputs: Simplifies interfacing with other digital logic circuits.

Benefits

  • Improved system performance: Fast access time enhances overall system speed and responsiveness.
  • Enhanced reliability: Provides stable and reliable memory storage for critical data.
  • Simplified system design: Easy to interface with other components, reducing design complexity.
  • Cost-effective solution: Provides a balance of performance and cost for various memory applications.
  • Suitable for legacy systems: 5V operation makes it compatible with older systems.

Additional Details

The MT5C2568DJ-25 SRAM is designed with advanced CMOS technology, ensuring low power consumption and high noise immunity. Its fast access time makes it suitable for applications where speed is critical, such as cache memory and real-time processing. The chip's TTL compatible inputs and outputs simplify interfacing with other digital logic circuits. Furthermore, its 256K x 8 bit memory capacity provides sufficient storage for a wide range of applications.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess