EN
  • EN
  • DE

MT8HTF12864HDY-667H1

Part No MT8HTF12864HDY-667H1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR2-667 SODIMM 128Mx64 Pb-Free (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950622-MT8HTF12864HDY-667H1
Series *
Ultra Librarian 3D Model Ultra Librarian MT8HTF12864HDY-667H1 CAD Model

Description

The MT8HTF12864HDY-667H1 is a 1GB DDR2-667 SODIMM from Micron Technology. It is designed for use in laptops and other small form factor systems. This memory module provides a reliable and efficient way to upgrade the memory capacity of compatible devices.

Applications

  • Laptop computers
  • Small form factor PCs
  • Embedded systems

Features

  • 1GB capacity
  • DDR2-667 (PC2-5300) speed
  • SODIMM form factor
  • 200-pin configuration
  • Double Data Rate architecture: achieves high transfer rates
  • On-die termination (ODT): reduces signal reflection and improves signal integrity
  • Serial Presence Detect (SPD): allows the system to automatically configure the memory

Benefits

  • Increased system performance and responsiveness
  • Improved multitasking capabilities
  • Enhanced gaming and multimedia experience
  • Easy to install and configure
  • Greater reliability due to Micron's high manufacturing standards

Additional Details

This DDR2 SODIMM operates at a voltage of 1.8V. Its DDR2 architecture allows for faster data transfer rates compared to DDR. The SODIMM form factor makes it suitable for devices where space is limited, such as laptops and embedded systems. The module adheres to industry-standard specifications, ensuring compatibility with a wide range of systems that support DDR2 SODIMM memory. The on-die termination contributes to cleaner signal transmission, especially at higher frequencies, which helps to improve overall system stability. The use of SPD allows for plug-and-play functionality; the system BIOS can automatically read the module's configuration, reducing the need for manual settings.

You May Also Be Interested in

Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess