EN
  • EN
  • DE

MT8JTF51264AZ-1G6

Part No MT8JTF51264AZ-1G6
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR3-1600 512Mx64 UDIMM 1Rx8 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948117-MT8JTF51264AZ-1G6
Series *
Ultra Librarian 3D Model Ultra Librarian MT8JTF51264AZ-1G6 CAD Model

Description

The Micron MT8JTF51264AZ-1G6 is a high-density DDR3 SDRAM module designed for use in a variety of computing applications. It's manufactured by Micron Technology, a leading provider of memory solutions.

Applications:

  • Desktop PCs
  • Laptop PCs
  • Workstations
  • Servers
  • Embedded Systems

Features:

  • Capacity: 4GB (512Meg x 64)
  • Memory Type: DDR3 SDRAM
  • Speed: 1600MHz (PC3-12800)
  • CAS Latency: 11
  • Voltage: 1.5V
  • Form Factor: SODIMM (Small Outline Dual Inline Memory Module)
  • Organization: Double-sided module
  • Error Correction: Non-ECC
  • Unbuffered

Benefits:

  • Increased System Performance: Provides faster data access and transfer rates compared to older memory technologies, resulting in improved overall system responsiveness.
  • Higher Bandwidth: DDR3 technology offers significantly higher bandwidth than DDR2, allowing for more data to be processed simultaneously.
  • Lower Power Consumption: Operates at a lower voltage (1.5V) compared to DDR2, resulting in reduced power consumption and heat generation.
  • Enhanced Multitasking: Enables smooth multitasking and efficient handling of multiple applications running concurrently.
  • Improved Gaming Experience: Contributes to a smoother and more immersive gaming experience by reducing lag and improving frame rates.
  • Increased System Stability: Designed for reliable and stable operation, ensuring data integrity and preventing system crashes.

This module is ideal for users looking to upgrade their system's memory capacity and performance. Its SODIMM form factor makes it suitable for laptops and other small form factor devices. The 1600MHz speed and low voltage operation ensure compatibility and efficiency.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess