EN
  • EN
  • DE

MT8VDDT3264HDG-265B3

Part No MT8VDDT3264HDG-265B3
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081008-MT8VDDT3264HDG-265B3
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT8VDDT3264HDG-265B3 CAD Model

Description

The MT8VDDT3264HDG-265B3 is a high-performance DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) module manufactured by Micron Technology Inc. This memory module is designed for use in a variety of applications requiring high bandwidth and low latency data access, such as servers, workstations, and high-end embedded systems. It offers a balance of speed, capacity, and power efficiency.

Applications:

  • Servers: Used in server systems to provide memory for operating systems, applications, and virtual machines.
  • Workstations: Suitable for high-performance workstations used in graphics-intensive applications, video editing, and scientific computing.
  • High-End Embedded Systems: Deployed in embedded systems requiring high memory bandwidth, such as network routers and industrial control systems.
  • Gaming PCs: Enhances performance in gaming PCs by providing fast access to game assets and textures.
  • Networking Equipment: Used in routers and switches to store routing tables and packet buffers.

Features:

  • DDR3 SDRAM Technology: Utilizes DDR3 technology for high-speed data transfer rates.
  • High Bandwidth: Offers high memory bandwidth for demanding applications.
  • Low Latency: Provides low latency data access for improved system responsiveness.
  • 8Gb Density: Features an 8 Gigabit (Gb) memory density.
  • Operating Speed: Designed to operate at a specific clock speed (e.g., 1333MHz, 1600MHz). This particular model operates at 265 nanosecond cycle time.
  • Unbuffered DIMM: Typically available as an unbuffered DIMM (Dual In-line Memory Module).

Benefits:

  • Increased System Performance: Improves overall system performance by providing fast and efficient memory access.
  • Enhanced Responsiveness: Reduces latency for a more responsive user experience.
  • Higher Bandwidth for Data-Intensive Applications: Supports data-intensive applications such as video editing and scientific computing.
  • Reliable Operation: Micron's high-quality manufacturing ensures reliable operation and long-term stability.
  • Improved Multitasking: Enables smoother multitasking by providing ample memory for multiple applications.

Additional Details:

The MT8VDDT3264HDG-265B3 operates at a standard DDR3 voltage (typically 1.5V). It is designed to comply with JEDEC (Joint Electron Device Engineering Council) standards for DDR3 memory. The module is typically available in various capacities, such as 4GB, 8GB, and 16GB. The specific speed and timing characteristics of the module are defined in the product datasheet.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Lucent
Lowest to $70.6306
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess