EN
  • EN
  • DE

MTFDDAK960TGB-1BC1ZABYY

Part No MTFDDAK960TGB-1BC1ZABYY
Manufacturer Micron Technology Inc.
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 960GB SSD 2.5" SATA 5400 MAX 6Gb/s
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1442467-MTFDDAK960TGB-1BC1ZABYY
Manufacturer Micron Technology Inc.
Package Bulk
Product Status Active
Memory Size 960GB
Memory Type Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor 2.5"
Speed - Read 540MB/s
Speed - Write 520MB/s
Type SATA III
Operating Temperature 0°C ~ 70°C
Weight 2.47 oz (70.38 g)
Size / Dimension 100.45mm x 69.85mm x 7.00mm;5;9;7;10;8;3;4;2;1;3642;4670;1588;2084;1582;1282;5684;5918;3614;3247;600302;3044;600251;3052;3513;2434;4265;544;5107;3217;5297;5625;557;3440;2655;2770;602314;1188;3684;277;1690;5093;585;1597;1984;2526;5238;5742;3308;1052;445;264;4517;1485;1803;1550;385;5441;818;0;19373;9761;5212;60771;107299;109209;115505;405;4065;84456;84457;84455;404;14291;36726;107203;2086;107173;107169;107174;107171;107172;126332;107205;3771;408;75949;823;14297;3473;410;10043;76;109208;865;5761;5763;5764;89591;95471;101719;101720;106663;101718;101726;101725;106637;87119;90114;61738;52575;52576;52577;61741;61740;117202;117229;117201;106039;101727;27633;111572;27981;52841;101744;101745;87118;87121;54812;55922;132978;108311;58565;122840;122841;106366;123910;70488;108309;108310;82123;124237;52837;58763;58566;67898;14678;14679;125763;32441;48642;36635;113024;113025;87123;104842;114269;109427;113952;114268;114287;114101;114290;113951;106823;114282;114288;122904;122902;114271;114275;114283;114280;113953;114274;87124;114279;106821;114374;114286;122903;114273;114270;52839;101743;129476;101722;104840;104841;114067;104843;41765;54215;54216;54217;52578;117226;117228;117225;117209;83800;117205;74392;117207;117230;117203;74393;117227;117224;74394;117204;117115;103742;102239;117206;104919;15893;117211;117210;117208;52579;122839;73135;73136;73137;48638;48639;52580;48636;61757;48637;58778;73403;73402;98599;90470;90471;90472;113957;113958;94541;93353;123909;113961;113962;123908;95632;101724;101723;101721;28210;32530;48635;48640;122842;41764;57815;41761;41779;121569;89694;113023;118964;89693;127087;127452;118962;110193;110194;118963;106037;106038;107036;79253;105957;110195;105958;110196;118960;118961;118965;118996;110197;110198;110199;110200;108534;105441;20818;89614;115217;54221;54220;54219;54218;75505;75506;48643;52581;61743;61744;61746;61747;106031;61732;61748;106027;61750;61751;52842;61734;61735;61752;61753;52844;61736;52582;95320;89635;61754;54231;52584;48688;48645;48646;52585;48648;48647;52586;118958;119000;118997;118959;104372;75501;95321;88330;89636;64247;61730;61755;61756;64244;64245;75502;75503;95323;75504;125336;95322;86113;114953;115240;115248;115243;115245;125962;115254;115249;115418;56462;115242;115251;56447;56448;101717;114942;56449;56450;114941;115253;125963;114943;114955;56452;56451;56454;114948;114949;56453;112097;56455;56456;114950;56457;63451;56461;115252;86117;86114;86115;86116;63452;114939;56458;115239;63453;63450;96164;96163;96165;96161;115250;64246;64248;64249;61737;110201;110202;104877;122032;126345;118998;110203;110204;110205;110206;110207;110208;110209;110210;116476;46720;116457;46719;46721;46722;75626;102668;46725;58572;61731;110212;110213;117116;110214;110215;110216;94244;110217;104373;106032;110218;105960;110219;106028;106034;106026;110221;106029;110222;110223;110225;46710;58569;61760;61761;61762;61763;52587;6380;58854;58855;105440;8886;28211;30926;30638;38033;43043;54769;55929;52588;55930;55936;52589;52590;52591;73409;61057;61058;61059;61060;73407;82124;73408;73405;73404;123907;99595;73406;90939;90473;98598;98600;98601;99594;124067;92617;87126;128821;87125;48687;62;61;3;2;243;570;804;4;1;17;0;2;4;7;1;188230;153384;86579;158085;239383;120123;167983;227621;248457;266646;294117;73347;103026;107954;142882;158648;183973;188347;214685;237974;257254;261502;287226;289042;68638;84001;86482;100253;105796;140258;153400;156866;157979;182172;187329;192927;213197;225152;236666;239319;255813;635572;272929;277398;286186;497608;302948;120862;662009;661725;48700;634620;57683;767548;479471;62884;61874;168691;757382;130175;173067;641876;178745;228434;481433;267333;252566;820388;271024;295011;74420;80307;87655;82880;97363;98369;478132;478133;767549;79
Ultra Librarian 3D Model Ultra Librarian MTFDDAK960TGB-1BC1ZABYY CAD Model

Description

The MTFDDAK960TGB-1BC1ZABYY from Micron's 5400 MAX series is a solid-state drive that offers an optimal blend of performance, reliability, and capacity, specifically designed for users who demand speed and endurance. This 960GB SSD incorporates a 2.5" form factor and utilizes a SATA interface, which supports up to 6Gb/s data transfer speeds, making it an excellent choice for a broad range of computing and storage applications. Perfect for intensive applications and multitasking, this drive ensures quick boot times, fast application loads, and smooth, responsive system performance. The 5400 MAX series stands out for its enhanced durability and is engineered to sustain high workloads over extended periods, ensuring reliability for critical applications. Whether used in desktops, laptops, or servers, this SSD drives performance and productivity by accelerating data access and offering generous storage space.

You May Also Be Interested in

Micron Technology Inc.
SSD 400GB 2.5" MLC SATA III / Solid State Drive (SSD) FLASH - NAND (MLC) 400GB SATA III 2.5" 5V, 12V
Need more? Email Us
Silicon Motion, Inc.
SATA 32GB BICS4 3D TLC FERRISSD, / Solid State Drive (SSD) FLASH - NAND (TLC) 32GB SATA BGA
Lowest to $32.5560
Micron Technology Inc.
SSD 256GB M.2 MOD TLC SATA III
Need more? Email Us
Micron Technology Inc.
SSD 128GB 2.5" MLC SATA III 5V
Need more? Email Us
Micron Technology Inc.
SSD 512GB 2.5" TLC SATA III
Need more? Email Us
Micron Technology Inc.
IC SSD FLASH NAND SLC
Need more? Email Us
Micron Technology Inc.
SSD 1TB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 1TB SATA III 2.5" 5V
Need more? Email Us
Micron Technology Inc.
SSD M500IT 256GB 2.5" / Solid State Drive (SSD) FLASH - NAND (MLC) 256GB SATA III 2.5" 5V
Need more? Email Us
Micron Technology Inc.
SSD 256GB 2.5" TLC SATA III
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess