EN
  • EN
  • DE

N25Q064A13E1247F

Part No N25Q064A13E1247F
Manufacturer Micron Technology Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case BGA
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Win Source Part Number 715565-N25Q064A13E1247F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N25Q064A13E1247F CAD Model

Description

The N25Q064A13E1247F is a 64Mb (64 Megabit) Serial NOR Flash memory device manufactured by Micron Technology Inc. This memory is designed for use in embedded systems, providing non-volatile storage for code and data. It offers high performance, low power consumption, and a small footprint, making it suitable for a wide range of applications.

Applications

  • Embedded systems
  • Firmware storage
  • Data logging
  • Configuration data storage
  • Industrial control systems
  • Consumer electronics
  • Networking equipment

Features

  • 64Mb (64 Megabit) density
  • Serial Peripheral Interface (SPI)
  • Quad SPI (QSPI) support
  • Dual SPI support
  • Fast read speeds
  • Low power consumption
  • Small package size
  • Wide operating voltage range

Benefits

  • Non-volatile storage for code and data
  • High performance data access
  • Reduced power consumption
  • Simplified interface
  • Small footprint for space-constrained applications

Additional Details

The N25Q064A13E1247F supports the Serial Peripheral Interface (SPI) for easy integration with microcontrollers and other digital systems. The Quad SPI (QSPI) mode allows for faster data transfer rates, improving overall system performance. The Dual SPI mode provides an alternative high-speed interface option. The flash memory offers fast read speeds, enabling quick access to stored data. Its low power consumption makes it ideal for battery-powered devices. The small package size allows for efficient use of board space. It supports a wide operating voltage range, making it compatible with various systems.

The N25Q064A13E1247F is a reliable and high-performance solution for non-volatile storage in embedded systems, offering a combination of speed, power efficiency, and small size. This is a common flash memory option for firmware and data storage.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess