EN
  • EN
  • DE

N25Q064A13ESF42E

Part No N25Q064A13ESF42E
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832314-N25Q064A13ESF42E
Ultra Librarian 3D Model Ultra Librarian N25Q064A13ESF42E CAD Model

Description

The N25Q064A13ESF42E is a 64 Mb (Megabit) Serial Flash Memory device from Micron Technology Inc., part of the N25Q family. Known for its high performance, low power consumption, and reliability, this memory is commonly used in a variety of embedded applications. The specific part number indicates configuration options relating to packaging and temperature range.

Applications

  • Embedded Systems: Used for storing firmware, boot code, configuration data, and application code.
  • Consumer Electronics: Found in devices like set-top boxes, digital TVs, and audio players for non-volatile storage.
  • Industrial Control Systems: Integrated into industrial automation equipment, such as programmable logic controllers (PLCs), for storing application programs and configuration data.
  • Networking Equipment: Used in routers, switches, and modems for storing bootloaders, firmware updates, and configuration files.
  • Automotive Systems: Can be implemented in automotive electronics for storing firmware, configuration settings, and data logging.

Features

  • Memory Size: 64 Mb (8MB) of storage capacity.
  • Interface: Serial Peripheral Interface (SPI) for easy connectivity to microcontrollers and processors.
  • Supply Voltage: Operates on a single 2.7V to 3.6V power supply.
  • Page Program: Supports page program operations for fast and efficient data writing.
  • Sector Erase: Offers sector erase functionality for flexible memory management.
  • Block Erase: Provides block erase capability for efficient bulk data erasure.
  • Security Features: Includes security features such as block protection and password protection to prevent unauthorized access.
  • Operating Temperature: Industrial temperature range allows for reliable operation in harsh environments.
  • Quad SPI Support: Supports Quad SPI (QSPI) for higher data transfer rates.

Benefits

  • High Performance: Delivers fast read, write, and erase operations for quicker system response.
  • Low Power Consumption: Reduces power consumption, making it suitable for battery-powered applications.
  • Compact Size: Small package size allows for integration into space-constrained applications.
  • Reliable Data Storage: Ensures data integrity and long-term data retention.
  • Simplified Integration: SPI interface simplifies the connection to microcontrollers and other host devices.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile memory needs.
  • Enhanced Security: Protects sensitive data from unauthorized modification or access.

Additional Details

The N25Q064A13ESF42E is manufactured using advanced CMOS technology, resulting in low power consumption and high reliability. It is available in various package options to suit different application needs. The SPI interface supports standard SPI, Dual SPI, and Quad SPI modes, enabling flexible data transfer rates. The device also features a deep power-down mode to further minimize power consumption when not in use. Its combination of performance, security, and reliability makes it a popular choice for embedded systems requiring non-volatile memory.

You May Also Be Interested in

Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess