EN
  • EN
  • DE

N25Q128A13BSE40E

Part No N25Q128A13BSE40E
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1081413-N25Q128A13BSE40E
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N25Q128A13BSE40E CAD Model

Description

The Micron N25Q128A13BSE40E is a 128Mb (Megabit) serial NOR flash memory device, designed for applications requiring reliable, non-volatile storage with fast read access. The 'A13' denotes a specific generation or revision of the device with potential improvements in performance or features compared to earlier versions. It utilizes a Serial Peripheral Interface (SPI) for efficient communication with host controllers.

Applications:

  • Embedded Systems: Stores firmware, boot code, and configuration data in embedded systems.
  • Networking Equipment: Used in routers, switches, and access points for storing operating system images and configuration files.
  • Industrial Automation: Provides storage for program code, calibration data, and logged information in industrial control systems.
  • Automotive Electronics: Used in automotive systems for storing firmware, configuration parameters, and data logging.
  • Consumer Electronics: Found in devices such as set-top boxes, smart TVs, and gaming consoles for storing firmware and user settings.

Features:

  • 128Mb Serial NOR Flash Memory: Offers 128 megabits of non-volatile storage capacity.
  • SPI Interface: Employs a standard Serial Peripheral Interface (SPI) for communication with host controllers.
  • Quad SPI (QSPI) Support: Supports Quad SPI mode for increased data transfer rates, enhancing performance.
  • Advanced Security Features: Incorporates security features to protect stored data from unauthorized access.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for battery-powered applications.

Benefits:

  • High Performance: Fast read access times improve system responsiveness and boot times.
  • Reliable Data Storage: NOR flash technology provides high data retention and endurance.
  • Easy Integration: SPI interface simplifies integration into a wide range of microcontrollers and systems.
  • Enhanced Security: Security features protect sensitive data stored in the memory.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.

The N25Q128A13BSE40E offers a reliable and efficient non-volatile storage solution for a wide variety of applications. Its combination of high capacity, fast read speeds, enhanced security features, and low power consumption makes it a versatile choice for modern embedded systems. For detailed technical specifications, including voltage ratings, operating temperature ranges, and specific performance characteristics, consult the official Micron datasheet for this part number.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess