EN
  • EN
  • DE

NVT2010BQ,118

Part No NVT2010BQ,118
Manufacturer Micron Technology Inc.
Catalog Logic - Translators, Level Shifters
Description GTL TO TTL TRANSCEIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Voltage Level Translator Bidirectional 1 Circuit 10 Channel - 24-DHVQFN (5.5x3.5)
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-DHVQFN (5.5x3.5)
Family Name NVT20
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-5298-6, NVT2010BQ118, 935292077118, 568-5298-1, 568-5298-2, 2832-NVT2010BQ,118-TR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887922-NVT2010BQ,118
Ultra Librarian 3D Model Ultra Librarian NVT2010BQ,118 CAD Model

Description

The NXP NVT2010BQ,118 is a voltage level translator that is now obsolete.

  • Bidirectional: Yes
  • Circuits: 1
  • Channels: 10
  • Package: 24-VFQFN Exposed Pad
  • Mounting Type: Surface Mounted
  • Operating Temperature: -40°C to 85°C (TA)
  • Series: NVT20
  • Category: Integrated Circuits (ICs)
  • ECCN: EAR99
  • Popularity: medium
  • Quantity: 3000
  • HTSUS: 8542.39.0001

You May Also Be Interested in

NXP / Nexperia
TXRX TRANSLATING DUAL 12WLCSP
Lowest to $0.7930
ON Semiconductor
IC XLATOR 9B LTCH TTL-ECL 28PLCC
Lowest to $11.5731
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $9.3844
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us
Microchip Technology
5V/3.3V TTL-TO-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Need more? Email Us
ON Semiconductor
IC XLATOR LVTTL/CMOS-PECL 32LQFP
Lowest to $27.0286
NXP / Nexperia
TXRX TRANSLATING DUAL 14-TSSOP
Lowest to $0.7134

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess