EN
  • EN
  • DE

PC28F00BP30EFA

Part No PC28F00BP30EFA
Manufacturer Micron Technology Inc.
Description Numonyx® Axcell™ P30-65nm Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Win Source Part Number 1235659-PC28F00BP30EFA
Manufacturer Homepage www.micron.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC28F00BP30EFA CAD Model

Description

The Micron PC28F00BP30EFA is a Parallel Flash Memory device. It is designed for applications requiring non-volatile storage of data and code.

Applications:

  • Embedded Systems: Storage for firmware and application code.
  • Networking Equipment: Boot code and configuration storage for routers and switches.
  • Industrial Control: Storage of critical data in industrial automation systems.
  • Medical Devices: Storage of patient data and device configuration.
  • Automotive: Storage for engine control units (ECUs) and other automotive systems.

Features:

  • Parallel Interface: Provides high-speed data access through a parallel bus.
  • Non-Volatile Storage: Retains data even when power is removed.
  • High Density: Offers significant storage capacity in a compact package.
  • Fast Read Access: Enables quick retrieval of stored data.
  • Low Power Consumption: Designed for energy-efficient operation.

Benefits:

  • Reliable Storage: Ensures data integrity and long-term retention.
  • High Performance: Fast read and write speeds enable efficient system operation.
  • Compact Size: Allows for integration into small form factor devices.
  • Low Power: Reduces energy consumption in battery-powered applications.
  • Ease of Integration: Parallel interface simplifies integration with existing systems.

The PC28F00BP30EFA's parallel interface enables rapid data transfer, making it suitable for applications that demand high-speed data access. Its non-volatile nature ensures that stored data is retained even during power outages, making it ideal for critical applications where data loss is unacceptable. The high density allows for storing large amounts of data in a relatively small space, making it suitable for space-constrained applications. The low power consumption makes it a good choice for battery-powered devices where energy efficiency is a key requirement.

Technical specifications may include the specific memory capacity (e.g., 16Mbit, 32Mbit), access time, operating voltage, and operating temperature range. Consult the manufacturer's datasheet for detailed technical specifications.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $313.8060 $313.8060
2+ $281.3433 $562.6866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess