EN
  • EN
  • DE

PC48F4400P0VB0E

Part No PC48F4400P0VB0E
Manufacturer Micron Technology Inc.
Description Micron Parallel NOR Flash Embedded Memory (P30-65nm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Win Source Part Number 1235745-PC48F4400P0VB0E
Manufacturer Homepage www.micron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC48F4400P0VB0E CAD Model

Description

The PC48F4400P0VB0E is a NOR Flash memory device manufactured by Micron Technology Inc. It's designed for embedded applications that require non-volatile storage with fast read access times. This memory is suitable for storing code, configuration data, and other critical information that needs to be retained even when power is removed.

Applications

  • Embedded systems: Used in a variety of embedded systems, including industrial control, networking equipment, and consumer electronics.
  • Boot code storage: Stores the boot code for microprocessors and microcontrollers.
  • Firmware storage: Holds the firmware for devices like routers, modems, and printers.
  • Data logging: Used for storing data logs in industrial and automotive applications.
  • Configuration storage: Stores configuration parameters for various devices.

Features

  • NOR Flash Technology: Provides fast read access times and high endurance.
  • 44Mb Density: Offers a substantial amount of non-volatile storage capacity.
  • Parallel Interface: Features a parallel interface for high-speed data transfer.
  • Sector Erase: Allows for erasing individual sectors without affecting other data.
  • Page Program: Supports page programming for efficient data writing.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.

Benefits

  • Fast Read Access: Enables quick retrieval of stored data, improving system performance.
  • High Endurance: Withstands a large number of program/erase cycles, ensuring long-term reliability.
  • Non-Volatile Storage: Retains data even when power is removed, preventing data loss.
  • Flexible Memory Management: Sector erase and page program features allow for efficient memory management.
  • Low Power Operation: Reduces power consumption, extending battery life in portable devices.

Additional Details

The PC48F4400P0VB0E typically operates at a voltage of 3V or 1.8V depending on the specific variant. It is available in various package types, including TSOP and BGA. The operating temperature range is typically -40°C to +85°C, making it suitable for industrial applications. Specific endurance and data retention specifications can be found in the device datasheet. This device is suitable for applications requiring reliable, non-volatile storage with fast access times and low power consumption.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5682 $62.2728
8+ $14.5634 $116.5072
13+ $14.0610 $182.7930
18+ $13.0573 $235.0314
23+ $12.5549 $288.7627
29+ $12.0524 $349.5196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,592 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess