EN
  • EN
  • DE

XAA128M16V89CG8GNF-SSWT

Part No XAA128M16V89CG8GNF-SSWT
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3 128Mx8 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941704-XAA128M16V89CG8GNF-SSWT
Series *
Ultra Librarian 3D Model Ultra Librarian XAA128M16V89CG8GNF-SSWT CAD Model

Description

The XAA128M16V89CG8GNF-SSWT is a high-performance SDRAM component manufactured by Micron Technology. This memory module is designed to provide efficient and reliable memory solutions for a variety of demanding applications, focusing on delivering robust performance and data integrity.

Applications:

  • Networking Equipment
  • Industrial Automation Systems
  • Embedded Computing
  • Telecommunications Infrastructure
  • Automotive Systems

Features:

  • Capacity: 2Gb (128Mb x 16) configuration, providing a substantial amount of memory for data-intensive tasks.
  • DDR3/DDR3L SDRAM: Supports both DDR3 and DDR3L standards, offering flexibility in voltage requirements (1.5V and 1.35V respectively).
  • Data Rate: Engineered for high data transfer rates, typically up to 1600 Mbps, enhancing overall system performance.
  • Operating Temperature: Industrial temperature range, suitable for harsh environments.
  • Package: Offered in a space-efficient FBGA (Fine-Pitch Ball Grid Array) package to optimize board density.
  • Refresh Options: Supports auto refresh and self-refresh modes to reduce power consumption during idle periods.

Benefits:

  • High Bandwidth: Enables rapid data throughput, which is crucial for high-speed applications.
  • Low Power Consumption: DDR3L support allows for reduced power usage, making it ideal for energy-sensitive applications.
  • Reliability: Micron's rigorous testing ensures high reliability and long-term stability.
  • Compatibility: Designed for broad compatibility with various processors and chipsets.
  • Robust Performance: Delivers consistent performance under varying operating conditions.

Additional Details:

The XAA128M16V89CG8GNF-SSWT module incorporates advanced memory technology to meet the demands of modern embedded and industrial applications. Its support for both DDR3 and DDR3L standards, combined with its high data transfer rates and robust design, makes it a versatile and reliable choice for designers.

You May Also Be Interested in

Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess