EN
  • EN
  • DE

HAL2420UT-A

Part No HAL2420UT-A
Manufacturer Micronas GmbH
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR LINEAR ANALOG TO92-3 / Sensor Axis TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Mfr TDK-Micronas GmbH
Package Cut Tape (CT),Tape & Box (TB)
Supplier Device Package TO-92-3
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Base Product Number HAL2420
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names HAL2420UT-A-2-A-2-00-HANA-0504,HAL2420UT-ACT,HAL2420UT-ATB
Standard Package 2,000
Win Source Part Number 1061757-HAL2420UT-A
Ultra Librarian 3D Model Ultra Librarian HAL2420UT-A CAD Model

Description

The HAL2420UT-A is a linear magnetic sensor IC designed for compass applications.

  • Manufacturer: TDK-Micronas GmbH
  • Packaging: Cut Tape (CT) or Tape & Box (TB)
  • Standard Package: 2,000 units
  • Output Type: Not specified
  • Bandwidth: Not specified
  • Current Supply (max): Not specified
  • Current Output (max): Not specified
  • Axis: Not specified
  • Sensing Range: Not specified
  • Resolution: Not specified
  • Voltage Supply: Not specified
  • Mounting Type: Through Hole
  • Package/Case: TO-226-3, TO-92-3 (TO-226AA)
  • Operating Temperature: Not specified
  • Series: HAL2420

You May Also Be Interested in

ALPS Electric
Supply Voltage 5V Typ/dual Polarity Single Output/pkg SOT23
Need more? Email Us
Micronas GmbH
IC Hall Effect Sensor SOT-89B
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH SPEC PURP 4SIP / Hall Effect Sensor 25mA 12V Automotive Bulk
Lowest to $13.0573
Littelfuse Inc.
SWITCH REED SPDT 180MA 120V / Glass Body Reed Switch SPDT 15 ~ 20AT Operate Range 5W 180mA (AC), 250mA (DC) 120 V Surface Mount
Lowest to $5.4444
Melexis Technologies NV
SENSOR LINEAR ANALOG 4SIP
Need more? Email Us
Melexis Technologies NV
SENSOR HALL I2C/SPI 16QFN / Hall Effect Sensor X, Y, Z Axis 16-QFN (3x3)
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR LINEAR ANALOG 3SIP
Lowest to $1.7276
Infineon Technologies
MAGNETIC SWITCH TO92S-3-1 / Digital Switch Unipolar Switch Open Drain Hall Effect TO-92S
Need more? Email Us
Honeywell
3-Axis Magnetic Sensor | SENSOR MR WHEAT BRDG 16LPCC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess