EN
  • EN
  • DE

HAL503SF-E

Part No HAL503SF-E
Manufacturer Micronas GmbH
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description IC Hall Effect Sensor SOT-89B
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Tape & Reel (TR)
Win Source Part Number 973225-HAL503SF-E
Categories Magnetic Sensors - Linear,Compass(ICs)
Manufacturer Micronas GmbH
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HAL503SF-E CAD Model

Description

The HAL503SF-E is a linear Hall-effect sensor manufactured by Micronas GmbH (now TDK-Micronas). It's designed to provide a linear analog output voltage proportional to the applied magnetic field.

Applications

  • Current Sensing: Used in current sensors to measure the magnetic field generated by a current-carrying conductor.
  • Position Sensing: Implemented in position sensors for detecting the position of a moving magnet.
  • Angle Sensing: Utilized in angle sensors to measure the angular position of a rotating shaft or object.
  • Proximity Detection: Used as a proximity sensor to detect the presence or absence of a magnetic object.
  • Vibration Sensing: Applied in vibration sensors to measure the amplitude and frequency of vibrations.

Features

  • Linear Output: Provides a linear analog output voltage proportional to the magnetic field strength.
  • High Sensitivity: Offers high sensitivity to small changes in the magnetic field.
  • Low Noise: Designed for low-noise operation, ensuring accurate measurements.
  • Temperature Compensation: Includes temperature compensation circuitry to minimize the effect of temperature variations.
  • Small Package Size: Available in a compact package for space-constrained applications.

Benefits

  • Accurate Measurement: Linear output and high sensitivity ensure accurate magnetic field measurements.
  • Stable Performance: Temperature compensation minimizes the effect of temperature variations on the output signal.
  • Easy Integration: Analog output allows for simple interfacing with microcontrollers and other analog circuits.
  • Versatile Applications: Suitable for a wide range of magnetic field sensing applications.
  • Reliable Operation: Robust design ensures reliable performance in various environments.

Additional Details

The HAL503SF-E typically operates from a single supply voltage and provides an analog output voltage that varies linearly with the applied magnetic field. Key specifications include sensitivity, linearity, temperature coefficient, and output voltage range. Refer to the TDK-Micronas datasheet for detailed electrical characteristics and application guidelines. The sensor is commonly used in automotive, industrial, and consumer applications requiring precise and reliable magnetic field sensing.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT PWM 3SIP / Hall Effect Sensor Single Axis 3-SIP
Lowest to $0.8941
TDK Corporation
Linear, Compass (ICs) RoHS
Lowest to $1.6008
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP / Digital Switch Special Purpose Open Drain Hall Effect 4-SIP
Lowest to $1.9566
Bosch Sensortec
THREE-AXIS GEOMAGNETIC SENSOR
Lowest to $3.7048
Melexis Technologies NV
SENSOR HALL I2C/SPI 16QFN / Hall Effect Sensor X, Y, Z Axis 16-QFN (3x3)
Lowest to $2.3443
Melexis Technologies NV
SENSOR HALL I2C/SPI 16QFN / Hall Effect Sensor X, Y, Z Axis 16-QFN (3x3)
Need more? Email Us
TT Electronics
MAGNETIC SWITCH UNIPOLAR TO92-3 / Digital Switch Unipolar Switch Open Collector Hall Effect TO-92-3
Need more? Email Us
Infineon Technologies
MAGNETIC SWITCH LATCH SSO-3-2 / Digital Switch Latch Open Drain Hall Effect PG-SSO-3-2
Lowest to $1.4224
Infineon Technologies
SENSOR HALL EFFECT ANALOG TDSO-8 / Hall Effect Sensor Single Axis
Lowest to $5.1053

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess