EN
  • EN
  • DE

HAL543SF-K

Part No HAL543SF-K
Manufacturer Micronas GmbH
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOL SOT89B-1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Micronas GmbH
Packaging Reel - TR
Purpose Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 33mT Trip, 15mT Release
Testing Conditions 25°C
Supply Voltage - Operating 4.3 V to 24 V
Current - Supply (Max) 4.2mA
Current - Output (Max) 20mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C to 140°C (TA)
Case / Package SOT-89B-1
Win Source Part Number 204563-HAL543SF-K
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian HAL543SF-K CAD Model

Description

This electronic component is a Hall Effect Sensor manufactured by Micronas GmbH. It has a Win Source Part Number of 204563-HAL543SF-K and is packaged in a Reel - TR. The component is temperature compensated and has an output type of Open Drain. It is a unipolar switch and operates at a supply voltage of 4.3 V to 24 V. The sensing range is 33mT Trip, 15mT Release. The component belongs to the Sensors, Transducers category and has a medium popularity. The supply and demand status is limited. The package contains 2k pcs.

  • Win Source Part Number: 204563-HAL543SF-K
  • Package: Reel - TR
  • Temperature Compensation: Yes
  • Output Type: Open Drain
  • Switch Type: Unipolar
  • Supply Voltage: 4.3 V to 24 V
  • Sensing Range: 33mT Trip, 15mT Release
  • Category: Sensors, Transducers
  • Popularity: Medium
  • Supply and Demand: Limited
  • Quantity: 2k pcs

You May Also Be Interested in

NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Allegro MicroSystems, LLC
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
Lowest to $0.8181
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Texas Instruments
MAGNETIC SWITCH LATCH
Lowest to $0.3928
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5165 $60.6600
95+ $1.2439 $118.1705
145+ $1.2058 $174.8410
200+ $1.1666 $233.3200
260+ $1.1273 $293.0980
345+ $1.0106 $348.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess