EN
  • EN
  • DE

RD70HUF2

Part No RD70HUF2
Manufacturer Mitsubishi
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 292385-RD70HUF2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD70HUF2 CAD Model

Description

The RD70HUF2 is a MOS field effect transistor (MOSFET) manufactured by Mitsubishi Electric. It's designed for high-power RF amplifier applications, typically used in radio communication systems.

Applications:

  • RF Power Amplifiers: Amplifying radio frequency signals in communication equipment.
  • Base Stations: Power amplification in cellular base stations.
  • Broadcast Transmitters: Output stage amplification in radio and television transmitters.
  • Industrial Heating: Driving RF generators for industrial heating processes.
  • Medical Equipment: Power amplification in RF-based medical devices.

Features:

  • High Output Power: Delivers significant RF power output.
  • High Gain: Provides substantial signal amplification.
  • High Efficiency: Converts DC power to RF power efficiently.
  • Internally Matched: Simplified impedance matching for easier circuit design.
  • Gold Metallization: Enhances reliability and lifespan.

Benefits:

  • Increased Transmission Range: Extends the communication range of radio systems.
  • Improved Signal Quality: Provides cleaner and more reliable signals.
  • Reduced Power Consumption: Lowers operating costs and extends battery life.
  • Simplified Design: Easier to integrate into RF amplifier circuits.
  • Enhanced Reliability: Ensures long-term performance and reduces maintenance.

Additional Details:

The RD70HUF2 is a silicon MOSFET designed for high-frequency power amplification. It typically operates in the VHF and UHF frequency ranges. Key parameters to consider include output power, gain, drain efficiency, and operating voltage. Adequate heat sinking is crucial for managing the heat generated during operation. Engineers commonly use this MOSFET in RF power amplifier designs for various applications. The internal matching simplifies circuit design by reducing the need for external matching components. The device is also designed to withstand high VSWR (Voltage Standing Wave Ratio), which enhances its robustness in demanding applications.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
STMicroelectronics
Need more? Email Us
Zilog
Need more? Email Us
AMCC
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.6250 $55.2500
5+ $22.6667 $113.3335
7+ $21.9583 $153.7081
10+ $21.2500 $212.5000
13+ $20.5417 $267.0421
17+ $18.4167 $313.0839
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess