EN
  • EN
  • DE

MSP4440GC12

Part No MSP4440GC12
Manufacturer Micronas GmbH
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080680-MSP4440GC12
Categories OEM Parts(M-N)
Manufacturer Micronas GmbH
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSP4440GC12 CAD Model

Description

The MSP4440GC12 is a Multistandard Sound Processor IC manufactured by Micronas GmbH, designed for use in analog TV sets and related audio applications. It provides comprehensive audio processing capabilities within a single chip, supporting various international audio standards.

Applications:

  • Analog Television Receivers
  • Set-Top Boxes
  • Audio Systems
  • Video Recorders

Features:

  • Multistandard Audio Decoding: Supports a wide range of analog audio standards.
  • Stereo and Dual-Channel Processing: Offers versatile audio output configurations.
  • Volume and Tone Control: Provides adjustments for audio output.
  • Automatic Gain Control (AGC): Maintains stable audio levels automatically.
  • On-Chip Filtering: Integrated filters for audio signal conditioning.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Compact Package: Enables easy integration into various designs.

Benefits:

  • High-Quality Audio: Delivers clear and detailed audio reproduction.
  • Simplified Design: Reduces the number of external components required.
  • Global Compatibility: Suitable for use in diverse international markets.
  • Cost-Effective Solution: Offers a competitive audio processing solution.
  • Enhanced System Reliability: Provides stable and consistent performance.

Additional Details:

The MSP4440GC12 integrates various audio processing functions, including decoding, filtering, and gain control, into a single chip. This integration simplifies the design process and reduces the overall system cost. The IC's automatic gain control (AGC) ensures consistent audio output levels, even with varying input signal strengths. It supports different audio standards, making it suitable for global markets.

Furthermore, the device's low power consumption is beneficial for energy-sensitive applications. The inclusion of volume and tone control features allow users to tailor the audio output to their preferences. Its robust design and comprehensive features make it a reliable choice for audio processing in various electronic devices.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess