EN
  • EN
  • DE

VCT3831A-PP-C4TL04

Part No VCT3831A-PP-C4TL04
Manufacturer Micronas GmbH
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micronas GmbH
Win Source Part Number 397660-VCT3831A-PP-C4TL04
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VCT3831A-PP-C4TL04 CAD Model

Description

The Micronas VCT3831A-PP-C4TL04 is a highly integrated single-chip TV processor designed for use in a variety of television systems. It combines comprehensive video and audio processing capabilities to deliver enhanced performance and a superior viewing experience.

Applications

  • CRT Televisions
  • LCD Televisions
  • Display monitors
  • Video processing units

Features

  • Single-chip solution: Combines multiple functions into a single integrated circuit, reducing board space and component count.
  • Advanced video processing: Features adaptive comb filtering, noise reduction, and sharpness control for improved image clarity.
  • Multi-standard decoding: Supports multiple video standards, ensuring compatibility with various broadcast formats.
  • Integrated audio processing: Includes audio decoding and processing capabilities for high-quality sound reproduction.
  • On-Screen Display (OSD): Provides support for OSD functionality to display menus and system information on the screen.
  • Microcontroller interface: Allows communication with an external microcontroller for system control and customization.

Benefits

  • Improved picture quality: Advanced video processing algorithms enhance image clarity, color accuracy, and sharpness.
  • Reduced system cost: Integration of multiple functions reduces the number of components required, lowering overall system cost.
  • Simplified design: Single-chip solution simplifies the design process and reduces board space.
  • Enhanced audio performance: Integrated audio processing capabilities provide high-quality sound reproduction.
  • Greater flexibility: Support for multiple video standards and OSD functionality provides greater flexibility in system design.

The VCT3831A-PP-C4TL04 is designed for ease of integration and offers a cost-effective solution for TV manufacturers looking to deliver high-performance products. It provides a versatile solution for various television and display applications.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess