EN
  • EN
  • DE

VPC3220D B3

Part No VPC3220D B3
Manufacturer Micronas GmbH
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micronas GmbH
Win Source Part Number 399133-VPC3220D B3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VPC3220D B3 CAD Model

Description

The VPC3220D B3 is an embedded microcontroller that is designed to provide a reliable and efficient solution for various applications manufactured by Micronas GmbH.

  • IC Type: Integrated Circuit (IC)
  • Features: High performance and low power consumption
  • Status: Limited supply and demand
  • Popularity: Popular choice among designers
  • Benefits: Reliability and efficiency
  • Suitability: Excellent choice for designers seeking dependable and cost-effective solutions

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess