EN
  • EN
  • DE

ME6201A44PG

Part No ME6201A44PG
Manufacturer Microne
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microne
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830709-ME6201A44PG
Ultra Librarian 3D Model Ultra Librarian ME6201A44PG CAD Model

Description

The ME6201A44PG is a low dropout (LDO) linear regulator manufactured by Microne. It's designed to provide a stable and regulated voltage output from a higher input voltage, even when the input voltage is close to the desired output voltage. The ME6201A44PG is well-suited for battery-powered devices and other applications where efficiency and low voltage operation are critical.

Applications:

  • Battery-Powered Devices: Efficiently regulates voltage in devices like smartphones, tablets, and portable media players.
  • Wireless Communication Equipment: Provides stable power for RF modules, Bluetooth devices, and other wireless transceivers.
  • Microcontroller Power Supplies: Regulates voltage for microcontrollers and other digital logic circuits.
  • Portable Medical Devices: Suitable for use in blood glucose meters, heart rate monitors, and other portable medical equipment.
  • IoT (Internet of Things) Devices: Powers sensors, communication modules, and processing units in IoT applications.

Features:

  • Low Dropout Voltage: Maintains regulation even when the input voltage is only slightly higher than the output voltage.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby or idle mode.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating and damage to the device.
  • Short-Circuit Protection: Safeguards the regulator and the connected circuitry from short-circuit conditions.
  • Small Package: Available in a compact package, making it suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Improved System Stability: Stable output voltage ensures reliable operation of connected components.
  • Reduced Power Consumption: Minimizes energy waste, leading to improved overall system efficiency.
  • Enhanced System Protection: Overcurrent, thermal shutdown, and short-circuit protection features protect the regulator and the load from damage.
  • Simplified Design: Easy to integrate into existing designs due to its small size and minimal external component requirements.

The ME6201A44PG is a versatile and reliable LDO regulator that offers excellent performance in a compact package. Its low dropout voltage, high accuracy, and comprehensive protection features make it an ideal choice for a wide range of applications, especially those requiring efficient power management and extended battery life.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess