EN
  • EN
  • DE
  • IT

1N6052A

Part No 1N6052A
Manufacturer Microsemi Corporation
Catalog TVS - Diodes
Description TVS DIODE 30V 49.9V DO13 / Silicon Avalanche Diodes - 1500 Watt Metal Axial Leaded Transient Voltage Suppressors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Packaging Bulk
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 30V
Voltage - Breakdown (Min) 34.2V
Voltage - Clamping (Maximum) at Ipp 49.9V
Current - Peak Pulse (10/1000μs) 30A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications Use For General
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package DO-13
Supplier Device Package DO-13
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813701-1N6052A
Ultra Librarian 3D Model Ultra Librarian 1N6052A CAD Model

Description

The 1N6052A is a Zener diode that is manufactured by Microsemi Corporation.

  • Voltage Reverse Standoff: 30V
  • Voltage Breakdown: 34.2V
  • Power Rating: 1500W (1.5kW)
  • Peak Pulse Current: 30A (10/1000μs)
  • Mounting: Through Hole
  • Package/Case: DO-13
  • Operating Temperature: -55°C to 175°C
  • Voltage Clamping (Maximum): 49.9V @ Ipp
  • Packaging: Bulk
  • Manufacturer Pack Quantity: 1

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 11WVM 18.2VC AEC-Q
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $5.3697
Littelfuse Inc.
Silicon Avalanche Diodes - 400W Surface Mount Transient Voltage Supressors
Lowest to $0.0476
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $1.5835
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.6075
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.2454
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $3.1532
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.9467
Littelfuse Inc.
Silicon Avalanche Diodes - 400W Surface Mount Transient Voltage Supressors
Lowest to $0.0357

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess