EN
  • EN
  • DE

2N6804

Part No 2N6804
Manufacturer Microsemi Corporation
Catalog FETs - Single
Description P-CHANNEL MOSFET | MOSFET P-CH 100V TO-204AA TO-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Status Obsolete
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 100V
Id - Continuous Drain Current 11A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 360mOhm at 11A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 29nC at 10V
Gate Source Voltage (Maximum) ±20V
Power Dissipation (Maximum) 4W, 75W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-204AA (TO-3)
Manufacturer Package TO-204AA, TO-3
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1124205-2N6804
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6804 CAD Model

Description

This Microsemi Corporation MOSFET with P-Channel transistor polarity is a high-performance electronic component used in various applications.

  • Drive Voltage: 10V
  • Maximum Power Dissipation: 4W
  • Vds: 100V
  • Id: 11A
  • Rds On: 360mOhm @ 11A, 10V
  • Gate Source Voltage(th): 4V @ 250μA
  • Gate Charge (Qg): 29nC @ 10V
  • Operating Temperature: -55°C to 150°C
  • Status: Obsolete
  • Supply and Demand Status: Limited

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
100V 15A 34W 1 N-channel TO-252
Lowest to $0.1512
ShenZhen SlkorMicro Semicon Co. Ltd
50V 220mA 3.5Ω@10V,220mA 225mW 1.6V@1mA 1 N-channel SOT-23
Lowest to $0.0357
ShenZhen SlkorMicro Semicon Co. Ltd
20V 4.2A 1.2W 60mΩ@1.8V,1A 1.2V@250uA 1 N-channel SOT-23
Lowest to $0.0366
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 350mW 4.5Ω@4.5V,0.2A 3V@250uA 1 N-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
20V 2A 500mW 70mΩ@4.5V,2A 1.5V@250uA 1 N-channel SOT-23
Lowest to $0.1651
ShenZhen SlkorMicro Semicon Co. Ltd
30V 5A 1.4W 1 N-channel SOT-23
Lowest to $0.0339
ShenZhen SlkorMicro Semicon Co. Ltd
100V 2A 1W 700mΩ@10V,2A 2.5V@1A 1 piece P-channel SOT-23
Lowest to $0.0656
ShenZhen SlkorMicro Semicon Co. Ltd
40V 4.4A 1.5W 1 piece P-channel SOT-23
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess