EN
  • EN
  • DE

A1020B-PL44I

Part No A1020B-PL44I
Manufacturer Microsemi Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 34 I/O 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Status Obsolete(EOL)
Number of LABs/CLBs 547
Number of I/O 34
Number of Gates 2000
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 1010896-A1020B-PL44I
Family Name A1020B
Introduction Date September 26, 1997
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A1020B-PL44I CAD Model

Description

The A1020B-PL44I is a member of the Antifuse FPGA family from Microsemi (formerly Actel). These FPGAs are known for their high security, reliability, and single-chip solution capabilities. The 'B' designation indicates enhanced performance over earlier versions.

Applications

  • Military and aerospace
  • Industrial control systems
  • Medical equipment
  • Secure communication systems
  • Data processing

Features

  • 2,000 equivalent gates
  • PL44 package (44-pin PLCC)
  • Antifuse programming technology
  • High security
  • Single-chip solution
  • Operating temperature: -40°C to +85°C

Benefits

  • High security prevents reverse engineering and unauthorized access.
  • Reliable operation ensures long-term performance in demanding environments.
  • Single-chip solution reduces board space and simplifies system design.
  • Fast programming speed reduces manufacturing time.
  • Low power consumption reduces system power requirements.

Additional Details

The A1020B-PL44I uses antifuse technology, which provides a permanent, one-time programmable connection. Once programmed, the antifuse cannot be reversed, making it very secure. This is in contrast to SRAM-based FPGAs, which require external configuration memory and are vulnerable to data theft. Programming is done through dedicated programming equipment, and the design is typically described in a hardware description language like VHDL or Verilog, then synthesized using appropriate software tools.

The PL44 package is a plastic leaded chip carrier (PLCC), which is a surface-mount package. Due to its antifuse technology, it provides inherent advantages in security-sensitive and harsh environments due to its resistance to radiation effects compared to volatile memory based FPGAs.

You May Also Be Interested in

Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Microchip Technology
IC FPGA 284 I/O 484FCBGA
Need more? Email Us
Altera
IC FPGA 188 I/O 484UBGA
Need more? Email Us
Microchip Technology
IC FPGA 72 I/O 84PLCC
Need more? Email Us
Altera
IC FPGA 76 I/O 144EQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 281 I/O 324CSFBGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 338 I/O 484FBGA
Lowest to $93.2331

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $310.6788 $310.6788
2+ $278.5398 $557.0796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess